TelephoneStuff.com HellermannTyton TT230SM 300 DPI Thermal Transfer Printer 556-00230

Description
TT230SM 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - 300 dpi thermal transfer print head - Print speed up to 3” (76.2 mm) / second - Designed for small to medium volume use - 2mb flash / 8mb SDRAM - Easy set up and loading without adjustments - Adjustable gap sensor - Low calibration waste - No complicated settings - Lightweight / minimal foot print - Label holder for loading large reels behind printer included - Prints on ShrinkTrak, continuous vinyl rolls, foam nameplate markers, adhesive labels, TipTags and self laminating labels - Minimum Print Width: 1.0” (25.4 mm) - Maximum Print Width: 4.17” (106 mm) - UL listed - RoHS Compliant
Description
TT230SM 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - 300 dpi thermal transfer print head - Print speed up to 3” (76.2 mm) / second - Designed for small to medium volume use - 2mb flash / 8mb SDRAM - Easy set up and loading without adjustments - Adjustable gap sensor - Low calibration waste - No complicated settings - Lightweight / minimal foot print - Label holder for loading large reels behind printer included - Prints on ShrinkTrak, continuous vinyl rolls, foam nameplate markers, adhesive labels, TipTags and self laminating labels - Minimum Print Width: 1.0” (25.4 mm) - Maximum Print Width: 4.17” (106 mm) - UL listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton TT230SM 300 DPI Thermal Transfer Printer - 556-00230 - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton TT230SM 300 DPI Thermal Transfer Printer
556-00230
HellermannTyton TT230SM 300 DPI Thermal Transfer Printer 556-00230
TT230SM 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - 300 dpi thermal transfer print head - Print speed up to 3” (76.2 mm) / second - Designed for small to medium volume use - 2mb flash / 8mb SDRAM - Easy set up and loading without adjustments - Adjustable gap sensor - Low calibration waste - No complicated settings - Lightweight / minimal foot print - Label holder for loading large reels behind printer included - Prints on ShrinkTrak, continuous vinyl rolls, foam nameplate markers, adhesive labels, TipTags and self laminating labels - Minimum Print Width: 1.0” (25.4 mm) - Maximum Print Width: 4.17” (106 mm) - UL listed - RoHS Compliant

TT230SM 300 DPI Thermal Transfer Printer.
Features:
- Ethernet Network Ready: Provides user options on placing unit away from host computer.
- 300 dpi thermal transfer print head
- Print speed up to 3” (76.2 mm) / second
- Designed for small to medium volume use
- 2mb flash / 8mb SDRAM
- Easy set up and loading without adjustments
- Adjustable gap sensor
- Low calibration waste
- No complicated settings
- Lightweight / minimal foot print
- Label holder for loading large reels behind printer included
- Prints on ShrinkTrak, continuous vinyl rolls, foam nameplate markers, adhesive labels, TipTags and self laminating labels
- Minimum Print Width: 1.0” (25.4 mm)
- Maximum Print Width: 4.17” (106 mm)
- UL listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number 556-00230
Product Name HellermannTyton TT230SM 300 DPI Thermal Transfer Printer
Printer Type Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Diagraph, an ITW Company
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details