TelephoneStuff.com Jabra M5390 Bluetooth Multiuse Wireless Headset 5317-408-305

Description
M5390 Bluetooth Wireless Headset connects instantly to a corded desk phone and either a bluetooth compatible cell phone or to a non-bluetooth compatible cell phone with PC softphone (included). It is compatible with most desk phone systems, and the dongle is compliant with a wide range of PC based softphones. Jabra Bluetooth Headset Features: - Multiuse: Allows simultaneous connection to several bluetooth enabled devices - Digital Signal Processing (DSP) Technology: Provides effective noise cancellation and automatic volume control for optimum digital sound enhancement. - PeakStop Acoustic Shock Protection: Stops incoming peaks before they can cause injury - Range of up to 200 feet (70 meters) - Dual use wireless bluetooth headset - Up to 6 hours talk time/ 60 hours standby - Charges in approximately 2 hours - Weighs 0.65 ounces (18.5 grams) - 6.8 kHz audio bandwidth wideband sound Multipoint connections, volume control (Some features are device dependt) - Answer/end/reject call - Voice dialing - Last number redial - Call waiting - Hold - Noise-canceling technology Package Contains: - M5390 headset - M5390 base - A335w adapter to interface with PC-based soft phones - Travel charger - Power supply - Desk phone-to-base connection cord - Headband - User manuals
Description
M5390 Bluetooth Wireless Headset connects instantly to a corded desk phone and either a bluetooth compatible cell phone or to a non-bluetooth compatible cell phone with PC softphone (included). It is compatible with most desk phone systems, and the dongle is compliant with a wide range of PC based softphones. Jabra Bluetooth Headset Features: - Multiuse: Allows simultaneous connection to several bluetooth enabled devices - Digital Signal Processing (DSP) Technology: Provides effective noise cancellation and automatic volume control for optimum digital sound enhancement. - PeakStop Acoustic Shock Protection: Stops incoming peaks before they can cause injury - Range of up to 200 feet (70 meters) - Dual use wireless bluetooth headset - Up to 6 hours talk time/ 60 hours standby - Charges in approximately 2 hours - Weighs 0.65 ounces (18.5 grams) - 6.8 kHz audio bandwidth wideband sound Multipoint connections, volume control (Some features are device dependt) - Answer/end/reject call - Voice dialing - Last number redial - Call waiting - Hold - Noise-canceling technology Package Contains: - M5390 headset - M5390 base - A335w adapter to interface with PC-based soft phones - Travel charger - Power supply - Desk phone-to-base connection cord - Headband - User manuals

Suppliers

Company
Product
Description
Supplier Links
Jabra M5390 Bluetooth Multiuse Wireless Headset - 5317-408-305 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra M5390 Bluetooth Multiuse Wireless Headset
5317-408-305
Jabra M5390 Bluetooth Multiuse Wireless Headset 5317-408-305
M5390 Bluetooth Wireless Headset connects instantly to a corded desk phone and either a bluetooth compatible cell phone or to a non-bluetooth compatible cell phone with PC softphone (included). It is compatible with most desk phone systems, and the dongle is compliant with a wide range of PC based softphones. Jabra Bluetooth Headset Features: - Multiuse: Allows simultaneous connection to several bluetooth enabled devices - Digital Signal Processing (DSP) Technology: Provides effective noise cancellation and automatic volume control for optimum digital sound enhancement. - PeakStop Acoustic Shock Protection: Stops incoming peaks before they can cause injury - Range of up to 200 feet (70 meters) - Dual use wireless bluetooth headset - Up to 6 hours talk time/ 60 hours standby - Charges in approximately 2 hours - Weighs 0.65 ounces (18.5 grams) - 6.8 kHz audio bandwidth wideband sound Multipoint connections, volume control (Some features are device dependt) - Answer/end/reject call - Voice dialing - Last number redial - Call waiting - Hold - Noise-canceling technology Package Contains: - M5390 headset - M5390 base - A335w adapter to interface with PC-based soft phones - Travel charger - Power supply - Desk phone-to-base connection cord - Headband - User manuals

M5390 Bluetooth Wireless Headset connects instantly to a corded desk phone and either a bluetooth compatible cell phone or to a non-bluetooth compatible cell phone with PC softphone (included). It is compatible with most desk phone systems, and the dongle is compliant with a wide range of PC based softphones.
Jabra Bluetooth Headset Features:
- Multiuse: Allows simultaneous connection to several bluetooth enabled devices
- Digital Signal Processing (DSP) Technology: Provides effective noise cancellation and automatic volume control for optimum digital sound enhancement.
- PeakStop Acoustic Shock Protection: Stops incoming peaks before they can cause injury
- Range of up to 200 feet (70 meters)
- Dual use wireless bluetooth headset
- Up to 6 hours talk time/ 60 hours standby
- Charges in approximately 2 hours
- Weighs 0.65 ounces (18.5 grams)
- 6.8 kHz audio bandwidth wideband sound
Multipoint connections, volume control (Some features are device dependt)
- Answer/end/reject call
- Voice dialing
- Last number redial
- Call waiting
- Hold
- Noise-canceling technology
Package Contains:
- M5390 headset
- M5390 base
- A335w adapter to interface with PC-based soft phones
- Travel charger
- Power supply
- Desk phone-to-base connection cord
- Headband
- User manuals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 5317-408-305
Product Name Jabra M5390 Bluetooth Multiuse Wireless Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details