TelephoneStuff.com Klein Tools, Inc. 11-Pocket Tool Pouch 5167

Description
Leather construction, multi-pocketed pouch made for electricians and other professionals. Features: - Slotted belt connection - Belt width: 2-3/4" - Overall size: 10" x 10-1/2" - (11) pockets) - Specialty add-ons include knife snap, chain tape thong, metal tape measure holder - Soft, pliable, and moisture-resistant to retain flexibility even after being wet and dried - Riveted and stitched - Stainless steel power-return tape holder clip (accommodates from 8' to 30' tapes) - Heavy-duty chain tape thong securely fastened with a rivet
Description
Leather construction, multi-pocketed pouch made for electricians and other professionals. Features: - Slotted belt connection - Belt width: 2-3/4" - Overall size: 10" x 10-1/2" - (11) pockets) - Specialty add-ons include knife snap, chain tape thong, metal tape measure holder - Soft, pliable, and moisture-resistant to retain flexibility even after being wet and dried - Riveted and stitched - Stainless steel power-return tape holder clip (accommodates from 8' to 30' tapes) - Heavy-duty chain tape thong securely fastened with a rivet

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 11-Pocket Tool Pouch - 5167 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 11-Pocket Tool Pouch
5167
Klein Tools, Inc. 11-Pocket Tool Pouch 5167
Leather construction, multi-pocketed pouch made for electricians and other professionals. Features: - Slotted belt connection - Belt width: 2-3/4" - Overall size: 10" x 10-1/2" - (11) pockets) - Specialty add-ons include knife snap, chain tape thong, metal tape measure holder - Soft, pliable, and moisture-resistant to retain flexibility even after being wet and dried - Riveted and stitched - Stainless steel power-return tape holder clip (accommodates from 8' to 30' tapes) - Heavy-duty chain tape thong securely fastened with a rivet

Leather construction, multi-pocketed pouch made for electricians and other professionals.
Features:
- Slotted belt connection
- Belt width: 2-3/4"
- Overall size: 10" x 10-1/2"
- (11) pockets)
- Specialty add-ons include knife snap, chain tape thong, metal tape measure holder
- Soft, pliable, and moisture-resistant to retain flexibility even after being wet and dried
- Riveted and stitched
- Stainless steel power-return tape holder clip (accommodates from 8' to 30' tapes)
- Heavy-duty chain tape thong securely fastened with a rivet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 5167
Product Name Klein Tools, Inc. 11-Pocket Tool Pouch
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details