TelephoneStuff.com Klein Tools, Inc. 3-Pocket Utility Pouch 5145

Description
Features 1" (25 mm) reinforced gusset and 2" (51 mm) outside pockets. Leather construction, riveted and stitched for extra durability. Features: - Belt width: 1" - Dimensions: 5-1/4" x 7" - (3) pockets
Description
Features 1" (25 mm) reinforced gusset and 2" (51 mm) outside pockets. Leather construction, riveted and stitched for extra durability. Features: - Belt width: 1" - Dimensions: 5-1/4" x 7" - (3) pockets

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 3-Pocket Utility Pouch - 5145 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 3-Pocket Utility Pouch
5145
Klein Tools, Inc. 3-Pocket Utility Pouch 5145
Features 1" (25 mm) reinforced gusset and 2" (51 mm) outside pockets. Leather construction, riveted and stitched for extra durability. Features: - Belt width: 1" - Dimensions: 5-1/4" x 7" - (3) pockets

Features 1" (25 mm) reinforced gusset and 2" (51 mm) outside pockets. Leather construction, riveted and stitched for extra durability.
Features:
- Belt width: 1"
- Dimensions: 5-1/4" x 7"
- (3) pockets

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 5145
Product Name Klein Tools, Inc. 3-Pocket Utility Pouch
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details