TelephoneStuff.com Klein Tools, Inc. 5-Pocket Tool Pouch - Leather 5125L

Description
Leather construction, general-purpose pouch. Slotted-leather tape thong (allows easy removal of 1" I.D. tape rolls). Features: - Riveted and stitched for extra durability - Loop belt connection - Belt width: 2-1/4" - Dimensions: 7-1/2" x 8-1/2" - (5) pockets - Includes leather tape thong
Description
Leather construction, general-purpose pouch. Slotted-leather tape thong (allows easy removal of 1" I.D. tape rolls). Features: - Riveted and stitched for extra durability - Loop belt connection - Belt width: 2-1/4" - Dimensions: 7-1/2" x 8-1/2" - (5) pockets - Includes leather tape thong

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 5-Pocket Tool Pouch - Leather - 5125L - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 5-Pocket Tool Pouch - Leather
5125L
Klein Tools, Inc. 5-Pocket Tool Pouch - Leather 5125L
Leather construction, general-purpose pouch. Slotted-leather tape thong (allows easy removal of 1" I.D. tape rolls). Features: - Riveted and stitched for extra durability - Loop belt connection - Belt width: 2-1/4" - Dimensions: 7-1/2" x 8-1/2" - (5) pockets - Includes leather tape thong

Leather construction, general-purpose pouch. Slotted-leather tape thong (allows easy removal of 1" I.D. tape rolls).
Features:
- Riveted and stitched for extra durability
- Loop belt connection
- Belt width: 2-1/4"
- Dimensions: 7-1/2" x 8-1/2"
- (5) pockets
- Includes leather tape thong

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 5125L
Product Name Klein Tools, Inc. 5-Pocket Tool Pouch - Leather
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1853209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.4 inch (61 mm)
Length 6.5 inch (165 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details