TelephoneStuff.com Jabra-GN Netcom GO 660 Extreme Noise Cancellation.. 5078-228-209

Description
GO 660 Extreme Noise Cancellation Bluetooth Headset with A320 USB Bluetooth Adapter allows the user to use only one headset for mobile phone calls, PC based telephony, internet radio, music streaming etc. Headset Features: - Noise Blackout Extreme: Reduces distractions by eliminating background noise, so only the user’s voice is transmitted. - Multiuse: Connects with up to eight Bluetooth devices, any 2 at the same time - Seamlessly switch between a softphone and mobile phone - Plug-and-play USB Bluetooth adapter - Adapter supports Windows XP/Windows Vista/Windows 7 - Works with all leading soft phones such as Skype, Cisco Communicator, and Microsoft Office Communicator 2007 - Can be worn with or without the 2 included earhook - Personalized fit with two different sizes of ultimate-fit eargels - 128 bit encryption - Acoustic shock protection - Automatic volume adjustment on receive audio - Digital sound enhancement via DSP technology - Range of up to 33 feet (10 meters) - Up to 5 1/2 hours talk time, with 252 hours on standby for calling convenience - Multi-colored light for status and battery indicator - Auto-pairing - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Play music - Charging Plug: USB Micro-B, 5-pin
Description
GO 660 Extreme Noise Cancellation Bluetooth Headset with A320 USB Bluetooth Adapter allows the user to use only one headset for mobile phone calls, PC based telephony, internet radio, music streaming etc. Headset Features: - Noise Blackout Extreme: Reduces distractions by eliminating background noise, so only the user’s voice is transmitted. - Multiuse: Connects with up to eight Bluetooth devices, any 2 at the same time - Seamlessly switch between a softphone and mobile phone - Plug-and-play USB Bluetooth adapter - Adapter supports Windows XP/Windows Vista/Windows 7 - Works with all leading soft phones such as Skype, Cisco Communicator, and Microsoft Office Communicator 2007 - Can be worn with or without the 2 included earhook - Personalized fit with two different sizes of ultimate-fit eargels - 128 bit encryption - Acoustic shock protection - Automatic volume adjustment on receive audio - Digital sound enhancement via DSP technology - Range of up to 33 feet (10 meters) - Up to 5 1/2 hours talk time, with 252 hours on standby for calling convenience - Multi-colored light for status and battery indicator - Auto-pairing - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Play music - Charging Plug: USB Micro-B, 5-pin

Suppliers

Company
Product
Description
Supplier Links
Jabra-GN Netcom GO 660 Extreme Noise Cancellation.. - 5078-228-209 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra-GN Netcom GO 660 Extreme Noise Cancellation..
5078-228-209
Jabra-GN Netcom GO 660 Extreme Noise Cancellation.. 5078-228-209
GO 660 Extreme Noise Cancellation Bluetooth Headset with A320 USB Bluetooth Adapter allows the user to use only one headset for mobile phone calls, PC based telephony, internet radio, music streaming etc. Headset Features: - Noise Blackout Extreme: Reduces distractions by eliminating background noise, so only the user’s voice is transmitted. - Multiuse: Connects with up to eight Bluetooth devices, any 2 at the same time - Seamlessly switch between a softphone and mobile phone - Plug-and-play USB Bluetooth adapter - Adapter supports Windows XP/Windows Vista/Windows 7 - Works with all leading soft phones such as Skype, Cisco Communicator, and Microsoft Office Communicator 2007 - Can be worn with or without the 2 included earhook - Personalized fit with two different sizes of ultimate-fit eargels - 128 bit encryption - Acoustic shock protection - Automatic volume adjustment on receive audio - Digital sound enhancement via DSP technology - Range of up to 33 feet (10 meters) - Up to 5 1/2 hours talk time, with 252 hours on standby for calling convenience - Multi-colored light for status and battery indicator - Auto-pairing - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Play music - Charging Plug: USB Micro-B, 5-pin

GO 660 Extreme Noise Cancellation Bluetooth Headset with A320 USB Bluetooth Adapter allows the user to use only one headset for mobile phone calls, PC based telephony, internet radio, music streaming etc.
Headset Features:
- Noise Blackout Extreme: Reduces distractions by eliminating background noise, so only the user’s voice is transmitted.
- Multiuse: Connects with up to eight Bluetooth devices, any 2 at the same time
- Seamlessly switch between a softphone and mobile phone
- Plug-and-play USB Bluetooth adapter
- Adapter supports Windows XP/Windows Vista/Windows 7
- Works with all leading soft phones such as Skype, Cisco Communicator, and Microsoft Office Communicator 2007
- Can be worn with or without the 2 included earhook
- Personalized fit with two different sizes of ultimate-fit eargels
- 128 bit encryption
- Acoustic shock protection
- Automatic volume adjustment on receive audio
- Digital sound enhancement via DSP technology
- Range of up to 33 feet (10 meters)
- Up to 5 1/2 hours talk time, with 252 hours on standby for calling convenience
- Multi-colored light for status and battery indicator
- Auto-pairing
- Call answer/end
- Last number redial
- Voice-activated dialing
- Volume control
- Play music
- Charging Plug: USB Micro-B, 5-pin

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 5078-228-209
Product Name Jabra-GN Netcom GO 660 Extreme Noise Cancellation..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details