SH 230 IP is a premium sound single-sided headset that is ideal for use in businesses or call centers.
Features:
- HD Voice Clarity: Delivers natural high-definition sound for superior voice clarity, accented speaker recognition, and reduced echo
- ActiveGuard: Protects against acoustic shock and sudden sound surges
- 300 degree adjustable microphone boom
- Teflon washer support increases positioning accuracy and stability
- Unique foam ear pad channels sound for maximum speech quality
- Lightweight build
- Less than 1% distortion
- Speaker Frequency Response: 150 Hz – 6800 Hz
- Cable, clothing clip, and carry bag included
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 504012 |
| Product Name | Sennheiser SH 230 IP Over-the-Head Monaural VoIP Headset.. |
| Application | Voice |