TelephoneStuff.com Sennheiser RS 160 Digital Wireless Headphones 502873

Description
The RS 160 combines the best wireless audio quality with a truly versatile compact transmitter for listening at home, on-the-go or at the office. The headphones have leatherette earpads and headband cushions that deliver outstanding comfort while their closed, around-the-ear design prevents sound leakage. Headphone Features: - KLEER uncompressed audio transmission for interference free reception - Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction - Compact, portable transmitter can be operated from a wall outlet or via AA batteries - Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source - Digital volume control with mute function - Leatherette earpads and headband cushions for outstanding comfort - No complex set-up required – Just plug into the analog audio outputs on your audio source! - KLEER technology will not interfere with wireless networks or other 2.4 gHz devices - Carrier frequency - 2.4 - 2.8 GHz (auto selecting) - Modulation - MSK Digital - Range - Up to 60 feet (optimum: line of sight) - Operating time - Up to 24 hours per charge - Audio input - 1/8 inch (3.5mm) stereo headphone plug - Cable length Audio connect cable: 3.6 feet - Sound pressure level - (SPL) 106 dB - Dimensions (transmitter) - 3.4 x 3.8 x 1.1 inches - Charging time - Empty to full: Approximately 16 hours Includes: - HDR 160 headphone (receiver) - TX 160 (transmitter) - Multi-country AC wall adapter - Headphone charging cable - Detachable audio cable with 1/8 inch connectors - (2) AAA NiMH rechargeable batteries - Instruction manual - note The transmitter does not have any battery charging capabilities
Description
The RS 160 combines the best wireless audio quality with a truly versatile compact transmitter for listening at home, on-the-go or at the office. The headphones have leatherette earpads and headband cushions that deliver outstanding comfort while their closed, around-the-ear design prevents sound leakage. Headphone Features: - KLEER uncompressed audio transmission for interference free reception - Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction - Compact, portable transmitter can be operated from a wall outlet or via AA batteries - Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source - Digital volume control with mute function - Leatherette earpads and headband cushions for outstanding comfort - No complex set-up required – Just plug into the analog audio outputs on your audio source! - KLEER technology will not interfere with wireless networks or other 2.4 gHz devices - Carrier frequency - 2.4 - 2.8 GHz (auto selecting) - Modulation - MSK Digital - Range - Up to 60 feet (optimum: line of sight) - Operating time - Up to 24 hours per charge - Audio input - 1/8 inch (3.5mm) stereo headphone plug - Cable length Audio connect cable: 3.6 feet - Sound pressure level - (SPL) 106 dB - Dimensions (transmitter) - 3.4 x 3.8 x 1.1 inches - Charging time - Empty to full: Approximately 16 hours Includes: - HDR 160 headphone (receiver) - TX 160 (transmitter) - Multi-country AC wall adapter - Headphone charging cable - Detachable audio cable with 1/8 inch connectors - (2) AAA NiMH rechargeable batteries - Instruction manual - note The transmitter does not have any battery charging capabilities

Suppliers

Company
Product
Description
Supplier Links
Sennheiser RS 160 Digital Wireless Headphones - 502873 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser RS 160 Digital Wireless Headphones
502873
Sennheiser RS 160 Digital Wireless Headphones 502873
The RS 160 combines the best wireless audio quality with a truly versatile compact transmitter for listening at home, on-the-go or at the office. The headphones have leatherette earpads and headband cushions that deliver outstanding comfort while their closed, around-the-ear design prevents sound leakage. Headphone Features: - KLEER uncompressed audio transmission for interference free reception - Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction - Compact, portable transmitter can be operated from a wall outlet or via AA batteries - Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source - Digital volume control with mute function - Leatherette earpads and headband cushions for outstanding comfort - No complex set-up required – Just plug into the analog audio outputs on your audio source! - KLEER technology will not interfere with wireless networks or other 2.4 gHz devices - Carrier frequency - 2.4 - 2.8 GHz (auto selecting) - Modulation - MSK Digital - Range - Up to 60 feet (optimum: line of sight) - Operating time - Up to 24 hours per charge - Audio input - 1/8 inch (3.5mm) stereo headphone plug - Cable length Audio connect cable: 3.6 feet - Sound pressure level - (SPL) 106 dB - Dimensions (transmitter) - 3.4 x 3.8 x 1.1 inches - Charging time - Empty to full: Approximately 16 hours Includes: - HDR 160 headphone (receiver) - TX 160 (transmitter) - Multi-country AC wall adapter - Headphone charging cable - Detachable audio cable with 1/8 inch connectors - (2) AAA NiMH rechargeable batteries - Instruction manual - note The transmitter does not have any battery charging capabilities

The RS 160 combines the best wireless audio quality with a truly versatile compact transmitter for listening at home, on-the-go or at the office. The headphones have leatherette earpads and headband cushions that deliver outstanding comfort while their closed, around-the-ear design prevents sound leakage.
Headphone Features:
- KLEER uncompressed audio transmission for interference free reception
- Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction
- Compact, portable transmitter can be operated from a wall outlet or via AA batteries
- Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source
- Digital volume control with mute function
- Leatherette earpads and headband cushions for outstanding comfort
- No complex set-up required – Just plug into the analog audio outputs on your audio source!
- KLEER technology will not interfere with wireless networks or other 2.4 gHz devices
- Carrier frequency - 2.4 - 2.8 GHz (auto selecting)
- Modulation - MSK Digital
- Range - Up to 60 feet (optimum: line of sight)
- Operating time - Up to 24 hours per charge
- Audio input - 1/8 inch (3.5mm) stereo headphone plug
- Cable length Audio connect cable: 3.6 feet
- Sound pressure level - (SPL) 106 dB
- Dimensions (transmitter) - 3.4 x 3.8 x 1.1 inches
- Charging time - Empty to full: Approximately 16 hours
Includes:
- HDR 160 headphone (receiver)
- TX 160 (transmitter)
- Multi-country AC wall adapter
- Headphone charging cable
- Detachable audio cable with 1/8 inch connectors
- (2) AAA NiMH rechargeable batteries
- Instruction manual
- note The transmitter does not have any battery charging capabilities

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 502873
Product Name Sennheiser RS 160 Digital Wireless Headphones
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details