TelephoneStuff.com Sennheiser PX 200-II Folding Headset 502817

Description
The PX 200, an urban smash-hit, is back for more action with hot new improvements based on your feedback. Available in black or white, the new PX 200-II features the same noise isolating earcups that made them a favorite among city stompers. Key improvements include wider earpads for a better seal and wider sweet-spot to enhance bass response. A thicker, sturdier headband and a new single-sided cable design that includes an in-line volume control to stay tangle-free in the supplied soft carrying pouch. The steel-reinforced headband can be folded into the compact package the size of a pair of eyeglasses, making them the ultimate portable solution for the discerning urban commuter. PX 200-II Features: - Closed (sealed) on-ear design blocks outside noise - Re-engineered, durable single-sided cable eliminates tangles - Integrated volume control for on-the-go volume adjustments - Steel-reinforced headband delivers exceptional durability - Fold n' flip: the headphone collapses into a compact size when not in use - Convenient carrying pouch included - Optimized for all MP3 players, iPod, iPhone - Available in eith black or white color options Includes: - PX 200-II headphones - Carrying pouch
Description
The PX 200, an urban smash-hit, is back for more action with hot new improvements based on your feedback. Available in black or white, the new PX 200-II features the same noise isolating earcups that made them a favorite among city stompers. Key improvements include wider earpads for a better seal and wider sweet-spot to enhance bass response. A thicker, sturdier headband and a new single-sided cable design that includes an in-line volume control to stay tangle-free in the supplied soft carrying pouch. The steel-reinforced headband can be folded into the compact package the size of a pair of eyeglasses, making them the ultimate portable solution for the discerning urban commuter. PX 200-II Features: - Closed (sealed) on-ear design blocks outside noise - Re-engineered, durable single-sided cable eliminates tangles - Integrated volume control for on-the-go volume adjustments - Steel-reinforced headband delivers exceptional durability - Fold n' flip: the headphone collapses into a compact size when not in use - Convenient carrying pouch included - Optimized for all MP3 players, iPod, iPhone - Available in eith black or white color options Includes: - PX 200-II headphones - Carrying pouch

Suppliers

Company
Product
Description
Supplier Links
Sennheiser PX 200-II Folding Headset - 502817 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser PX 200-II Folding Headset
502817
Sennheiser PX 200-II Folding Headset 502817
The PX 200, an urban smash-hit, is back for more action with hot new improvements based on your feedback. Available in black or white, the new PX 200-II features the same noise isolating earcups that made them a favorite among city stompers. Key improvements include wider earpads for a better seal and wider sweet-spot to enhance bass response. A thicker, sturdier headband and a new single-sided cable design that includes an in-line volume control to stay tangle-free in the supplied soft carrying pouch. The steel-reinforced headband can be folded into the compact package the size of a pair of eyeglasses, making them the ultimate portable solution for the discerning urban commuter. PX 200-II Features: - Closed (sealed) on-ear design blocks outside noise - Re-engineered, durable single-sided cable eliminates tangles - Integrated volume control for on-the-go volume adjustments - Steel-reinforced headband delivers exceptional durability - Fold n' flip: the headphone collapses into a compact size when not in use - Convenient carrying pouch included - Optimized for all MP3 players, iPod, iPhone - Available in eith black or white color options Includes: - PX 200-II headphones - Carrying pouch

The PX 200, an urban smash-hit, is back for more action with hot new improvements based on your feedback.
Available in black or white, the new PX 200-II features the same noise isolating earcups that made them a favorite among city stompers. Key improvements include wider earpads for a better seal and wider sweet-spot to enhance bass response. A thicker, sturdier headband and a new single-sided cable design that includes an in-line volume control to stay tangle-free in the supplied soft carrying pouch.
The steel-reinforced headband can be folded into the compact package the size of a pair of eyeglasses, making them the ultimate portable solution for the discerning urban commuter.
PX 200-II Features:
- Closed (sealed) on-ear design blocks outside noise
- Re-engineered, durable single-sided cable eliminates tangles
- Integrated volume control for on-the-go volume adjustments
- Steel-reinforced headband delivers exceptional durability
- Fold n' flip: the headphone collapses into a compact size when not in use
- Convenient carrying pouch included
- Optimized for all MP3 players, iPod, iPhone
- Available in eith black or white color options
Includes:
- PX 200-II headphones
- Carrying pouch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 502817
Product Name Sennheiser PX 200-II Folding Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details