TelephoneStuff.com Sennheiser HD 448 Closed-Back Around-Ear Stereo Headphone 502767

Description
HD 448 Closed-Back Around-Ear Stereo Headphone delivers an excellent, lifelike stereo sound experience, both indoors and outdoors. Headphone Features: - Advanced acoustic system with powerful neodymium magnets and lightweight diaphragms delivers a lifelike stereo sound experience - Closed, around-the-ear design blocks ambient noise, enhancing detail - Ergonomic design provides for a superior fit for long-term critical listening - Gold plated plugs and 6.3mm stereo adapter allows for excellent connectivity, also with home Hifi equipment - Optimized for iPod, iPhone, MP3 and CD players - Storage pouch and extension cable For protection and added length - Noise canceling headphone - Frequency Response: 16 – 24000 Hz - Impedance: 24 ohm Package Contains: - (1) HD 448 Closed-Back Around-Ear Stereo Headphone - (1) 5.2' Extension Cable - (1) 0.25" (6.3 mm) Adapter Plug - (1) Carrying Pouch
Description
HD 448 Closed-Back Around-Ear Stereo Headphone delivers an excellent, lifelike stereo sound experience, both indoors and outdoors. Headphone Features: - Advanced acoustic system with powerful neodymium magnets and lightweight diaphragms delivers a lifelike stereo sound experience - Closed, around-the-ear design blocks ambient noise, enhancing detail - Ergonomic design provides for a superior fit for long-term critical listening - Gold plated plugs and 6.3mm stereo adapter allows for excellent connectivity, also with home Hifi equipment - Optimized for iPod, iPhone, MP3 and CD players - Storage pouch and extension cable For protection and added length - Noise canceling headphone - Frequency Response: 16 – 24000 Hz - Impedance: 24 ohm Package Contains: - (1) HD 448 Closed-Back Around-Ear Stereo Headphone - (1) 5.2' Extension Cable - (1) 0.25" (6.3 mm) Adapter Plug - (1) Carrying Pouch

Suppliers

Company
Product
Description
Supplier Links
Sennheiser HD 448 Closed-Back Around-Ear Stereo Headphone - 502767 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser HD 448 Closed-Back Around-Ear Stereo Headphone
502767
Sennheiser HD 448 Closed-Back Around-Ear Stereo Headphone 502767
HD 448 Closed-Back Around-Ear Stereo Headphone delivers an excellent, lifelike stereo sound experience, both indoors and outdoors. Headphone Features: - Advanced acoustic system with powerful neodymium magnets and lightweight diaphragms delivers a lifelike stereo sound experience - Closed, around-the-ear design blocks ambient noise, enhancing detail - Ergonomic design provides for a superior fit for long-term critical listening - Gold plated plugs and 6.3mm stereo adapter allows for excellent connectivity, also with home Hifi equipment - Optimized for iPod, iPhone, MP3 and CD players - Storage pouch and extension cable For protection and added length - Noise canceling headphone - Frequency Response: 16 – 24000 Hz - Impedance: 24 ohm Package Contains: - (1) HD 448 Closed-Back Around-Ear Stereo Headphone - (1) 5.2' Extension Cable - (1) 0.25" (6.3 mm) Adapter Plug - (1) Carrying Pouch

HD 448 Closed-Back Around-Ear Stereo Headphone delivers an excellent, lifelike stereo sound experience, both indoors and outdoors.
Headphone Features:
- Advanced acoustic system with powerful neodymium magnets and lightweight diaphragms delivers a lifelike stereo sound experience
- Closed, around-the-ear design blocks ambient noise, enhancing detail
- Ergonomic design provides for a superior fit for long-term critical listening
- Gold plated plugs and 6.3mm stereo adapter allows for excellent connectivity, also with home Hifi equipment
- Optimized for iPod, iPhone, MP3 and CD players
- Storage pouch and extension cable For protection and added length
- Noise canceling headphone
- Frequency Response: 16 – 24000 Hz
- Impedance: 24 ohm
Package Contains:
- (1) HD 448 Closed-Back Around-Ear Stereo Headphone
- (1) 5.2' Extension Cable
- (1) 0.25" (6.3 mm) Adapter Plug
- (1) Carrying Pouch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 502767
Product Name Sennheiser HD 448 Closed-Back Around-Ear Stereo Headphone
System Signal Stereo
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details