TelephoneStuff.com Sennheiser CX 300-II Precision Ear Canal Headset 502737

Description
Offering a powerful, bass-driven stereo sound with greater clarity and improved dynamics are the CX 300-II Precision Black ear-canal phones. The various sizes of ear adapters (S/M/L sizes) provided in the package allow for a personalized fit as well as a high passive attenuation of ambient noise. Also, the asymmetrical cable design ensures a high wearing comfort as you listen on the go. Headset Features: - High-quality dynamic speaker systems for powerful, bass-driven stereo sound - Excellent fit in the ear canals and high attenuation of ambient noise (ear adapters in different sizes included) - Convenient carrying pouch included - Optimized for MP3, iPod, iPhone, CD players and portable gaming systems (iPod and iPhone are trademarks of Apple Inc. registered in the U.S. and other countries) - Asymmetrical cable - Frequency response - 20000 Hz - Impedance - 16 Ω - Sound pressure level (SPL) - 113 dB - Jack plug - 3.5 mm - Cable length - 1.2 m - Transducer principle - Dynamic
Description
Offering a powerful, bass-driven stereo sound with greater clarity and improved dynamics are the CX 300-II Precision Black ear-canal phones. The various sizes of ear adapters (S/M/L sizes) provided in the package allow for a personalized fit as well as a high passive attenuation of ambient noise. Also, the asymmetrical cable design ensures a high wearing comfort as you listen on the go. Headset Features: - High-quality dynamic speaker systems for powerful, bass-driven stereo sound - Excellent fit in the ear canals and high attenuation of ambient noise (ear adapters in different sizes included) - Convenient carrying pouch included - Optimized for MP3, iPod, iPhone, CD players and portable gaming systems (iPod and iPhone are trademarks of Apple Inc. registered in the U.S. and other countries) - Asymmetrical cable - Frequency response - 20000 Hz - Impedance - 16 Ω - Sound pressure level (SPL) - 113 dB - Jack plug - 3.5 mm - Cable length - 1.2 m - Transducer principle - Dynamic

Suppliers

Company
Product
Description
Supplier Links
Sennheiser CX 300-II Precision Ear Canal Headset - 502737 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser CX 300-II Precision Ear Canal Headset
502737
Sennheiser CX 300-II Precision Ear Canal Headset 502737
Offering a powerful, bass-driven stereo sound with greater clarity and improved dynamics are the CX 300-II Precision Black ear-canal phones. The various sizes of ear adapters (S/M/L sizes) provided in the package allow for a personalized fit as well as a high passive attenuation of ambient noise. Also, the asymmetrical cable design ensures a high wearing comfort as you listen on the go. Headset Features: - High-quality dynamic speaker systems for powerful, bass-driven stereo sound - Excellent fit in the ear canals and high attenuation of ambient noise (ear adapters in different sizes included) - Convenient carrying pouch included - Optimized for MP3, iPod, iPhone, CD players and portable gaming systems (iPod and iPhone are trademarks of Apple Inc. registered in the U.S. and other countries) - Asymmetrical cable - Frequency response - 20000 Hz - Impedance - 16 Ω - Sound pressure level (SPL) - 113 dB - Jack plug - 3.5 mm - Cable length - 1.2 m - Transducer principle - Dynamic

Offering a powerful, bass-driven stereo sound with greater clarity and improved dynamics are the CX 300-II Precision Black ear-canal phones. The various sizes of ear adapters (S/M/L sizes) provided in the package allow for a personalized fit as well as a high passive attenuation of ambient noise. Also, the asymmetrical cable design ensures a high wearing comfort as you listen on the go.
Headset Features:
- High-quality dynamic speaker systems for powerful, bass-driven stereo sound
- Excellent fit in the ear canals and high attenuation of ambient noise (ear adapters in different sizes included)
- Convenient carrying pouch included
- Optimized for MP3, iPod, iPhone, CD players and portable gaming systems (iPod and iPhone are trademarks of Apple Inc. registered in the U.S. and other countries)
- Asymmetrical cable
- Frequency response - 20000 Hz
- Impedance - 16 Ω
- Sound pressure level (SPL) - 113 dB
- Jack plug - 3.5 mm
- Cable length - 1.2 m
- Transducer principle - Dynamic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 502737
Product Name Sennheiser CX 300-II Precision Ear Canal Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details