TelephoneStuff.com Sennheiser Set 900 Stereo TV Wireless Headphones and.. 502016

Description
The Set 900 system lets you enjoy sound no matter what you are doing. If you are in a theater or a concert hall equipped for infra-red transmission, you can adjust the volume at the receiver to suit your individual taste – allowing you to enjoy the event in optimum sound quality. At home you can connect your Set 900 to your TV or hi-fi system. The cordless listening system guarantees you excellent sound that can be, for example, individually treble-emphasized. With its separately switchable microphone amplification the receiver is just like reading glasses for your ears: speech becomes more understandable, making conversation easier. The activated microphones also improve your ability to perceive ambient noises such as the ringing of a telephone while watching TV. Set 900 Features: - Easy to connect and to use - Excellent stereo sound, individually adjustable - Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble boost - Individually adjustable treble boost - Infra-red audio transmission for cordless mobility of up to 12 m within a room - Two switchable microphones on the receiver pick up and amplify surrounding noise allowing the user to hear ambient sounds such as the phone ringing whilst watching TV - Foldable receiver and supplied carrying case for easy transportation - Amplified stereo sound when you are out and about and in rooms equipped with infra-red technology (e.g. theater) - Large, ergonomic volume control and balance control on the receiver - Precisely fitting, flexible ear cushions ensure high wearing comfort - Receiver with automatic on/off function - Receiver can be placed into the transmitter’s charging compartment either way round - Lithium-polymer rechargeable battery for 12 hours of continuous use Includes - RI 900 stethoset receiver - TI 900 transmitter / charging station - BA 300 Battery - 2 pairs of replacement ear cushions - Power supply with national adapters for EU, UK, US - TV RCA adapter - TV SCART adapter - Connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket - Carry case
Description
The Set 900 system lets you enjoy sound no matter what you are doing. If you are in a theater or a concert hall equipped for infra-red transmission, you can adjust the volume at the receiver to suit your individual taste – allowing you to enjoy the event in optimum sound quality. At home you can connect your Set 900 to your TV or hi-fi system. The cordless listening system guarantees you excellent sound that can be, for example, individually treble-emphasized. With its separately switchable microphone amplification the receiver is just like reading glasses for your ears: speech becomes more understandable, making conversation easier. The activated microphones also improve your ability to perceive ambient noises such as the ringing of a telephone while watching TV. Set 900 Features: - Easy to connect and to use - Excellent stereo sound, individually adjustable - Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble boost - Individually adjustable treble boost - Infra-red audio transmission for cordless mobility of up to 12 m within a room - Two switchable microphones on the receiver pick up and amplify surrounding noise allowing the user to hear ambient sounds such as the phone ringing whilst watching TV - Foldable receiver and supplied carrying case for easy transportation - Amplified stereo sound when you are out and about and in rooms equipped with infra-red technology (e.g. theater) - Large, ergonomic volume control and balance control on the receiver - Precisely fitting, flexible ear cushions ensure high wearing comfort - Receiver with automatic on/off function - Receiver can be placed into the transmitter’s charging compartment either way round - Lithium-polymer rechargeable battery for 12 hours of continuous use Includes - RI 900 stethoset receiver - TI 900 transmitter / charging station - BA 300 Battery - 2 pairs of replacement ear cushions - Power supply with national adapters for EU, UK, US - TV RCA adapter - TV SCART adapter - Connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket - Carry case

Suppliers

Company
Product
Description
Supplier Links
Sennheiser Set 900 Stereo TV Wireless Headphones and.. - 502016 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser Set 900 Stereo TV Wireless Headphones and..
502016
Sennheiser Set 900 Stereo TV Wireless Headphones and.. 502016
The Set 900 system lets you enjoy sound no matter what you are doing. If you are in a theater or a concert hall equipped for infra-red transmission, you can adjust the volume at the receiver to suit your individual taste – allowing you to enjoy the event in optimum sound quality. At home you can connect your Set 900 to your TV or hi-fi system. The cordless listening system guarantees you excellent sound that can be, for example, individually treble-emphasized. With its separately switchable microphone amplification the receiver is just like reading glasses for your ears: speech becomes more understandable, making conversation easier. The activated microphones also improve your ability to perceive ambient noises such as the ringing of a telephone while watching TV. Set 900 Features: - Easy to connect and to use - Excellent stereo sound, individually adjustable - Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble boost - Individually adjustable treble boost - Infra-red audio transmission for cordless mobility of up to 12 m within a room - Two switchable microphones on the receiver pick up and amplify surrounding noise allowing the user to hear ambient sounds such as the phone ringing whilst watching TV - Foldable receiver and supplied carrying case for easy transportation - Amplified stereo sound when you are out and about and in rooms equipped with infra-red technology (e.g. theater) - Large, ergonomic volume control and balance control on the receiver - Precisely fitting, flexible ear cushions ensure high wearing comfort - Receiver with automatic on/off function - Receiver can be placed into the transmitter’s charging compartment either way round - Lithium-polymer rechargeable battery for 12 hours of continuous use Includes - RI 900 stethoset receiver - TI 900 transmitter / charging station - BA 300 Battery - 2 pairs of replacement ear cushions - Power supply with national adapters for EU, UK, US - TV RCA adapter - TV SCART adapter - Connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket - Carry case

The Set 900 system lets you enjoy sound no matter what you are doing. If you are in a theater or a concert hall equipped for infra-red transmission, you can adjust the volume at the receiver to suit your individual taste – allowing you to enjoy the event in optimum sound quality.
At home you can connect your Set 900 to your TV or hi-fi system. The cordless listening system guarantees you excellent sound that can be, for example, individually treble-emphasized. With its separately switchable microphone amplification the receiver is just like reading glasses for your ears: speech becomes more understandable, making conversation easier. The activated microphones also improve your ability to perceive ambient noises such as the ringing of a telephone while watching TV.
Set 900 Features:
- Easy to connect and to use
- Excellent stereo sound, individually adjustable
- Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble boost
- Individually adjustable treble boost
- Infra-red audio transmission for cordless mobility of up to 12 m within a room
- Two switchable microphones on the receiver pick up and amplify surrounding noise allowing the user to hear ambient sounds such as the phone ringing whilst watching TV
- Foldable receiver and supplied carrying case for easy transportation
- Amplified stereo sound when you are out and about and in rooms equipped with infra-red technology (e.g. theater)
- Large, ergonomic volume control and balance control on the receiver
- Precisely fitting, flexible ear cushions ensure high wearing comfort
- Receiver with automatic on/off function
- Receiver can be placed into the transmitter’s charging compartment either way round
- Lithium-polymer rechargeable battery for 12 hours of continuous use
Includes
- RI 900 stethoset receiver
- TI 900 transmitter / charging station
- BA 300 Battery
- 2 pairs of replacement ear cushions
- Power supply with national adapters for EU, UK, US
- TV RCA adapter
- TV SCART adapter
- Connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket
- Carry case

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 502016
Product Name Sennheiser Set 900 Stereo TV Wireless Headphones and..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details