The Set 840 is an RF stereo TV listening system that is ideally suited for wireless listening in your house or in your yard. Whether you are watching a TV program or listening to sophisticated classical music, Set 840-TV is sure to provide excellent sound.
Set 840 Features:
- Easy to set up and operate
- Wireless mobility within a range of up to 100 Feet
- Transmits even through walls
- Ideal for plasma TVs
- Excellent individual stereo sound
- Three selectable hearing settings on the transmitter: optimized speech intelligibility due to switchable compression and treble emphasis
- Treble emphasis can be set individually
- Large, ergonomic volume control on the receiver
- Balance control on the receiver for setting the volume for the right and left ear
- Receiver automatically turns on/off when it is put on/removed
- High degree of wearing comfort thanks to flexible earpads and low receiver weight
- Lithium polymer battery technology ensures a long operating time of up to 9 hours
- Receiver can be placed in the transmitter’s charging compartment facing in either direction
- Three selectable transmission channels on the transmitter for optimum reception
- Auto-tuning – automatic channel search tuning can be activated on the receiver
- Integrated charging compartment in transmitter for spare battery
Package Contains:
- RR 840 stethoset receiver
- TR 840 transmitter
- BA 300 battery
- 2 pairs of replacement earpads
- Main power supply with national adapters for EU, UK
- TV RCA adapter
- TV SCART adapter
- TV connection cable with two 3.5 mm stereo jack plugs and one adapter to 1/4" (6.3 mm) Jack Socket
- MKE 800 TV N External Microphone
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 502013 |
| Product Name | Sennheiser Set 840-TV |
| Application | Voice |