The Sennheiser IS 410 is an ultra-lightweight infrared stereo stethoset TV listening system that enables the user to individually adapt the volume of TV sets, radios and hi-fi systems to his or her hearing ability. The transmitter connects easily to this equipment and transmits crystal-clear audio within a room.
IS 410 Features:
- Ideal for TV sound transmission
- Cordless infra-red system with excellent sound quality
- Transmits sound within a room, at a distance of up to 12 meters
- Balance control on the headphones for separately setting the volume level for the left and right ear
- Compression function ensures superior speech intelligibility and very good reproduction of music
- Superior transmission reliability due to 2.3/2.8 MHz carrier frequencies
- Lithium-Ion rechargeable battery pack ("accupack") for more than 16 hrs. of audio enjoyment
- Transmitter recharges the headphones plus an additional accupack
- Headphones automatically switch on and off when they are put on/removed
- Includes short instructions for quick set-up
- Very lightweight stethoset headphones, extremely comfortable to wear even for extended listening
- Ideal for wearers of glasses
- Package Contains:
- 1 RI 410 stethoset headphones
- 1 TI 410 transmitter
- 1 BA 300 Li-Ion accupack
- 2 pairs of replacement ear cushions
- 1 mains power supply
- 1 TV RCA adapter
- 1 connection cable with two 3.5 mm stereo jack plugs and one adapter to ¼“ (6.3 mm) jack socket
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 500793 |
| Product Name | Sennheiser IS 410 |
| Application | Voice |