TelephoneStuff.com Sennheiser PXC 300 In Flight Headphones 500370

Description
The foldable PXC 300 headphones with NoiseGard Advance active noise cancelling technology let you enjoy music even in noisy environments. They reduce unwanted noise by up to 80% and the optimized circuit technology ensures reduced susceptibility to mobile phone interference. The PXC 300 is supplied complete with a protective soft case, batteries and aircraft audio adaptors. Features: - Closed, supra-aural stereo mini headphones with switchable NoiseGard Advance active noise canceling technology - Advanced Circuit Technology (ACT): reduced susceptibility to mobile phone interference due to optimized circuit technology - Ideal for air travel and noisy environments - Great for travel; patented folding mechanism and protective soft case for storage and transportation - Ultra-lightweight design with ergonomic headband, two-point suspension and soft high-quality ear cushions for improved passive attenuation and superb wearing comfort - Duofol diaphragms with spiral embossing deliver transparent and lifelike audio reproduction - Excellent sound quality with deep powerful bass performance - Supplied with two adaptors for in-flight entertainment systems (adaptors: 1/4“ (6.3 mm) stereo jack and 3.5 mm double mono jack)
Description
The foldable PXC 300 headphones with NoiseGard Advance active noise cancelling technology let you enjoy music even in noisy environments. They reduce unwanted noise by up to 80% and the optimized circuit technology ensures reduced susceptibility to mobile phone interference. The PXC 300 is supplied complete with a protective soft case, batteries and aircraft audio adaptors. Features: - Closed, supra-aural stereo mini headphones with switchable NoiseGard Advance active noise canceling technology - Advanced Circuit Technology (ACT): reduced susceptibility to mobile phone interference due to optimized circuit technology - Ideal for air travel and noisy environments - Great for travel; patented folding mechanism and protective soft case for storage and transportation - Ultra-lightweight design with ergonomic headband, two-point suspension and soft high-quality ear cushions for improved passive attenuation and superb wearing comfort - Duofol diaphragms with spiral embossing deliver transparent and lifelike audio reproduction - Excellent sound quality with deep powerful bass performance - Supplied with two adaptors for in-flight entertainment systems (adaptors: 1/4“ (6.3 mm) stereo jack and 3.5 mm double mono jack)

Suppliers

Company
Product
Description
Supplier Links
Sennheiser PXC 300 In Flight Headphones - 500370 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser PXC 300 In Flight Headphones
500370
Sennheiser PXC 300 In Flight Headphones 500370
The foldable PXC 300 headphones with NoiseGard Advance active noise cancelling technology let you enjoy music even in noisy environments. They reduce unwanted noise by up to 80% and the optimized circuit technology ensures reduced susceptibility to mobile phone interference. The PXC 300 is supplied complete with a protective soft case, batteries and aircraft audio adaptors. Features: - Closed, supra-aural stereo mini headphones with switchable NoiseGard Advance active noise canceling technology - Advanced Circuit Technology (ACT): reduced susceptibility to mobile phone interference due to optimized circuit technology - Ideal for air travel and noisy environments - Great for travel; patented folding mechanism and protective soft case for storage and transportation - Ultra-lightweight design with ergonomic headband, two-point suspension and soft high-quality ear cushions for improved passive attenuation and superb wearing comfort - Duofol diaphragms with spiral embossing deliver transparent and lifelike audio reproduction - Excellent sound quality with deep powerful bass performance - Supplied with two adaptors for in-flight entertainment systems (adaptors: 1/4“ (6.3 mm) stereo jack and 3.5 mm double mono jack)

The foldable PXC 300 headphones with NoiseGard Advance active noise cancelling technology let you enjoy music even in noisy environments. They reduce unwanted noise by up to 80% and the optimized circuit technology ensures reduced susceptibility to mobile phone interference. The PXC 300 is supplied complete with a protective soft case, batteries and aircraft audio adaptors.
Features:
- Closed, supra-aural stereo mini headphones with switchable NoiseGard Advance active noise canceling technology
- Advanced Circuit Technology (ACT): reduced susceptibility to mobile phone interference due to optimized circuit technology
- Ideal for air travel and noisy environments
- Great for travel; patented folding mechanism and protective soft case for storage and transportation
- Ultra-lightweight design with ergonomic headband, two-point suspension and soft high-quality ear cushions for improved passive attenuation and superb wearing comfort
- Duofol diaphragms with spiral embossing deliver transparent and lifelike audio reproduction
- Excellent sound quality with deep powerful bass performance
- Supplied with two adaptors for in-flight entertainment systems (adaptors: 1/4“ (6.3 mm) stereo jack and 3.5 mm double mono jack)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 500370
Product Name Sennheiser PXC 300 In Flight Headphones
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details