TelephoneStuff.com Legrand - Wiremold Flush Furniture Feed Poke-Thru Assembly 4FFATC

Description
Complete with one-piece finish flange and conduit assembly. Conduit assembly consists of one 3/4" trade size conduit and one 1 1/4" trade size conduit. Features: - Integral design component that prevents water, dirt and debris from entering power and communication compartments - Provides one 3/4" opneing for power and one 1 1/4" opening for communication cabling - Largest dual service capacity for furniture feed applications in the industry - Quick and easy installation without the need for additional fasteners or the need for a second installer - Finish cover flange provided with one 3/4" trade size screw plug opening and one 1 1/4" trade size screw plug opening - Assembled with scrub water gasket - Unit is only for use in a 4" core hole - Provides largest dual service capacity for furniture feed applications in the industry - UL Listed for both power and communication furniture feed applications - For use on tile or carpet floors - Colors available in painted gray (GY), painted black (BK), brushed aluminum (AL), and solid brass (BS)
Description
Complete with one-piece finish flange and conduit assembly. Conduit assembly consists of one 3/4" trade size conduit and one 1 1/4" trade size conduit. Features: - Integral design component that prevents water, dirt and debris from entering power and communication compartments - Provides one 3/4" opneing for power and one 1 1/4" opening for communication cabling - Largest dual service capacity for furniture feed applications in the industry - Quick and easy installation without the need for additional fasteners or the need for a second installer - Finish cover flange provided with one 3/4" trade size screw plug opening and one 1 1/4" trade size screw plug opening - Assembled with scrub water gasket - Unit is only for use in a 4" core hole - Provides largest dual service capacity for furniture feed applications in the industry - UL Listed for both power and communication furniture feed applications - For use on tile or carpet floors - Colors available in painted gray (GY), painted black (BK), brushed aluminum (AL), and solid brass (BS)

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold Flush Furniture Feed Poke-Thru Assembly - 4FFATC - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold Flush Furniture Feed Poke-Thru Assembly
4FFATC
Legrand - Wiremold Flush Furniture Feed Poke-Thru Assembly 4FFATC
Complete with one-piece finish flange and conduit assembly. Conduit assembly consists of one 3/4" trade size conduit and one 1 1/4" trade size conduit. Features: - Integral design component that prevents water, dirt and debris from entering power and communication compartments - Provides one 3/4" opneing for power and one 1 1/4" opening for communication cabling - Largest dual service capacity for furniture feed applications in the industry - Quick and easy installation without the need for additional fasteners or the need for a second installer - Finish cover flange provided with one 3/4" trade size screw plug opening and one 1 1/4" trade size screw plug opening - Assembled with scrub water gasket - Unit is only for use in a 4" core hole - Provides largest dual service capacity for furniture feed applications in the industry - UL Listed for both power and communication furniture feed applications - For use on tile or carpet floors - Colors available in painted gray (GY), painted black (BK), brushed aluminum (AL), and solid brass (BS)

Complete with one-piece finish flange and conduit assembly.
Conduit assembly consists of one 3/4" trade size conduit and one 1 1/4" trade size conduit.
Features:
- Integral design component that prevents water, dirt and debris from entering power and
communication compartments
- Provides one 3/4" opneing for power and one 1 1/4" opening for communication cabling
- Largest dual service
capacity for furniture feed applications in the industry
- Quick and easy installation without the need for additional fasteners or the need for a second
installer
- Finish
cover flange provided with one
3/4" trade size screw plug opening
and one 1 1/4" trade size screw
plug opening
- Assembled with scrub water gasket
- Unit is
only for use in a
4" core hole
- Provides largest dual service
capacity for furniture feed applications in the industry
- UL
Listed for both power and communication furniture feed
applications
- For use on tile or
carpet floors
- Colors available in
painted gray (GY), painted black
(BK), brushed aluminum (AL), and
solid brass (BS)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 4FFATC
Product Name Legrand - Wiremold Flush Furniture Feed Poke-Thru Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details