TelephoneStuff.com Leviton QuickPort Modular Furniture Faceplates with ID.. 49910

Description
Field-configurable flexibility and a designation window for simpler, more organized workstation identification. Accepts QuickPort snap-in connectors and adapters to support a variety of voice/data applications in open office environments. Features: - Installation and changes can be made without removing the modular furniture channel cover - Plate can be installed and removed from kickplate without tools - Labeling kit included (includes 2 white labels) - 4-port versions accept any combination of 1 to 4 QuickPort connectors and adapters - 2-port versions accept 1 or 2 connectors and adapters in any combination - High-impact, self-extinguishing plastic rated UL 94V-O - Meets or exceeds all applicable standards: UL listed; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68 - Dimensions (including Category 5 connector): - Standard: 1.70"(H) x 3.15"(W) x 1.18"(D) - Herman Miller: 2.18"(H) x 3.65"(W) x 1.18"(D) - Extended-Depth: 1.80"(H) x 3.25"(W) x 1.18"(D) - Designation Label: 1.83"(H) x .45"(W) x .93"(D)
Description
Field-configurable flexibility and a designation window for simpler, more organized workstation identification. Accepts QuickPort snap-in connectors and adapters to support a variety of voice/data applications in open office environments. Features: - Installation and changes can be made without removing the modular furniture channel cover - Plate can be installed and removed from kickplate without tools - Labeling kit included (includes 2 white labels) - 4-port versions accept any combination of 1 to 4 QuickPort connectors and adapters - 2-port versions accept 1 or 2 connectors and adapters in any combination - High-impact, self-extinguishing plastic rated UL 94V-O - Meets or exceeds all applicable standards: UL listed; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68 - Dimensions (including Category 5 connector): - Standard: 1.70"(H) x 3.15"(W) x 1.18"(D) - Herman Miller: 2.18"(H) x 3.65"(W) x 1.18"(D) - Extended-Depth: 1.80"(H) x 3.25"(W) x 1.18"(D) - Designation Label: 1.83"(H) x .45"(W) x .93"(D)

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Modular Furniture Faceplates with ID.. - 49910 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Modular Furniture Faceplates with ID..
49910
Leviton QuickPort Modular Furniture Faceplates with ID.. 49910
Field-configurable flexibility and a designation window for simpler, more organized workstation identification. Accepts QuickPort snap-in connectors and adapters to support a variety of voice/data applications in open office environments. Features: - Installation and changes can be made without removing the modular furniture channel cover - Plate can be installed and removed from kickplate without tools - Labeling kit included (includes 2 white labels) - 4-port versions accept any combination of 1 to 4 QuickPort connectors and adapters - 2-port versions accept 1 or 2 connectors and adapters in any combination - High-impact, self-extinguishing plastic rated UL 94V-O - Meets or exceeds all applicable standards: UL listed; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68 - Dimensions (including Category 5 connector): - Standard: 1.70"(H) x 3.15"(W) x 1.18"(D) - Herman Miller: 2.18"(H) x 3.65"(W) x 1.18"(D) - Extended-Depth: 1.80"(H) x 3.25"(W) x 1.18"(D) - Designation Label: 1.83"(H) x .45"(W) x .93"(D)

Field-configurable flexibility and a designation window for simpler, more organized workstation identification. Accepts QuickPort snap-in connectors and adapters to support a variety of voice/data applications in open office environments.
Features:
- Installation and changes can be made without removing the modular furniture channel cover
- Plate can be installed and removed from kickplate without tools
- Labeling kit included (includes 2 white labels)
- 4-port versions accept any combination of 1 to 4 QuickPort connectors and adapters
- 2-port versions accept 1 or 2 connectors and adapters in any combination
- High-impact, self-extinguishing plastic rated UL 94V-O
- Meets or exceeds all applicable standards: UL listed; complies with NEC Article 800 and TIA/EIA-568-B; and meets FCC Part 68
- Dimensions (including Category 5 connector):
- Standard: 1.70"(H) x 3.15"(W) x 1.18"(D)
- Herman Miller: 2.18"(H) x 3.65"(W) x 1.18"(D)
- Extended-Depth: 1.80"(H) x 3.25"(W) x 1.18"(D)
- Designation Label: 1.83"(H) x .45"(W) x .93"(D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 49910
Product Name Leviton QuickPort Modular Furniture Faceplates with ID..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - N-S-NFB-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details