TelephoneStuff.com Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 4810ULBC

Description
The CabinetMATE® Plug-In Outlet Center® with Ten 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements. 15 Amp unit has a 14/3 SJT cord and a NEMA 5-15P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Sold in a Package of 2 Outlet Centers
Description
The CabinetMATE® Plug-In Outlet Center® with Ten 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements. 15 Amp unit has a 14/3 SJT cord and a NEMA 5-15P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Sold in a Package of 2 Outlet Centers

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. - 4810ULBC - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMATE® Plug-In Outlet..
4810ULBC
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 4810ULBC
The CabinetMATE® Plug-In Outlet Center® with Ten 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements. 15 Amp unit has a 14/3 SJT cord and a NEMA 5-15P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Sold in a Package of 2 Outlet Centers

The CabinetMATE® Plug-In Outlet Center® with Ten 15 Amp Outlets are ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops,
classrooms, and offices.
Outlet Center Features:
- User-ready outlets - plug-in outlet center units provide
power distribution in a portable, plug-in unit
- Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space
- Flexible mounting - each unit features one of four
different mounting types. Each mounting method has
been designed to optimize the performance of the
product. Complete mounting hardware and installation
instructions are included with every unit
- Cord properly rated to load requirements. 15 Amp unit
has a 14/3 SJT cord and a NEMA 5-15P plug
- This model has no switch to manually control power to the unit
- Resettable circuit breaker that provides overload protection
- Sold in a Package of 2 Outlet Centers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 4810ULBC
Product Name Legrand - Wiremold CabinetMATE® Plug-In Outlet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Storage - 1357251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.91 inch (150 mm)
Width 11.81 inch (300 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details