TelephoneStuff.com Legrand - Wiremold CabinetMate Series 48" Aluminum,.. 4810BDS20R

Description
CabinetMate Series 48" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Ten 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 48" (1.2 m) - Receptacle Center to Center: 4" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units
Description
CabinetMate Series 48" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Ten 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 48" (1.2 m) - Receptacle Center to Center: 4" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMate Series 48" Aluminum,.. - 4810BDS20R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMate Series 48" Aluminum,..
4810BDS20R
Legrand - Wiremold CabinetMate Series 48" Aluminum,.. 4810BDS20R
CabinetMate Series 48" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Ten 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 48" (1.2 m) - Receptacle Center to Center: 4" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units

CabinetMate Series 48" Aluminum, 20 Amp Plug-In Outlet Center Unit.
Features:
- Ten 20 amp outlets with t-slots
- 20A resettable circuit breaker
- Computer grade surge protection
- Length: 48" (1.2 m)
- Receptacle Center to Center: 4"
- Available Cord Lengths:
- 6' (1.8 m)
- 15' (4.6 m)
- Sold in a Package of 2 Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 4810BDS20R
Product Name Legrand - Wiremold CabinetMate Series 48" Aluminum,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Bags - 179764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 15.00 inch (381 mm)
View Details
High-density storage - R5AHG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details