TelephoneStuff.com Leviton Dual Gang Surface Mount Backboxes (1.89" or.. 42777-2

Description
These two-piece Surface Mount Backboxes snap snugly together to adapt Leviton flush mount products for surface mounting on walls, dividers, cabinets, desks or modular furniture. The single-and dual-gang backboxes are available in two sizes to accommodate products of varying depths and termination methods, and provide knockouts on all sides for cable entry. Mounting options include screws and double-backed tape (installer-supplied) ; modular furniture brackets or magnet mounting. Note: Order the 1.45" depth to fit voice jacks, or the 1.89" depth to fit Leviton’s Duplex 106, Quad 106 and TR Plus, and to ensure sufficient Category 5 cable bend radius
Description
These two-piece Surface Mount Backboxes snap snugly together to adapt Leviton flush mount products for surface mounting on walls, dividers, cabinets, desks or modular furniture. The single-and dual-gang backboxes are available in two sizes to accommodate products of varying depths and termination methods, and provide knockouts on all sides for cable entry. Mounting options include screws and double-backed tape (installer-supplied) ; modular furniture brackets or magnet mounting. Note: Order the 1.45" depth to fit voice jacks, or the 1.89" depth to fit Leviton’s Duplex 106, Quad 106 and TR Plus, and to ensure sufficient Category 5 cable bend radius

Suppliers

Company
Product
Description
Supplier Links
Leviton Dual Gang Surface Mount Backboxes (1.89" or.. - 42777-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Dual Gang Surface Mount Backboxes (1.89" or..
42777-2
Leviton Dual Gang Surface Mount Backboxes (1.89" or.. 42777-2
These two-piece Surface Mount Backboxes snap snugly together to adapt Leviton flush mount products for surface mounting on walls, dividers, cabinets, desks or modular furniture. The single-and dual-gang backboxes are available in two sizes to accommodate products of varying depths and termination methods, and provide knockouts on all sides for cable entry. Mounting options include screws and double-backed tape (installer-supplied) ; modular furniture brackets or magnet mounting. Note: Order the 1.45" depth to fit voice jacks, or the 1.89" depth to fit Leviton’s Duplex 106, Quad 106 and TR Plus, and to ensure sufficient Category 5 cable bend radius

These two-piece Surface Mount Backboxes snap snugly together to adapt Leviton flush mount products for surface mounting on walls, dividers, cabinets, desks or modular furniture. The single-and dual-gang backboxes are available in two sizes to accommodate products of varying depths and termination methods, and provide knockouts on all sides for cable entry. Mounting options include screws and double-backed tape (installer-supplied); modular furniture brackets or magnet mounting. Note: Order the 1.45" depth to fit voice jacks, or the 1.89" depth to fit Leviton’s Duplex 106, Quad 106 and TR Plus, and to ensure sufficient Category 5 cable bend radius

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 42777-2
Product Name Leviton Dual Gang Surface Mount Backboxes (1.89" or..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Metal Jumbo Size Glossy Finish - 41JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details