TelephoneStuff.com Leviton QuickPort Dual-Gang Wallplate with Designation ID.. 42080

Description
QuickPort Dual-Gang Wallplate with Designation ID Windows accepts QuickPort snap-in modules to support multimedia station applications. Wallplate Features: - Station ID designation windows for each wallplate - Color-matched wallplate screws - Fits within minimum rectangular NEMA openings - Compatible with all individual QuickPort modules - Individual-port configurability allows specification flexibility - Narrow module width allows high port density in a small area - Dimensions: 4.53” H x 4.625” W x 0.925” D (in-wall, depth, loaded) - Number of Ports: 1, 2, 3, 4, 6, 8, and 12 - Available Colors: White, Light Almond, Almond, Ivory, Gray, and Black - Sold as a Single Wallplate and in a Package of 5 Wallplates
Description
QuickPort Dual-Gang Wallplate with Designation ID Windows accepts QuickPort snap-in modules to support multimedia station applications. Wallplate Features: - Station ID designation windows for each wallplate - Color-matched wallplate screws - Fits within minimum rectangular NEMA openings - Compatible with all individual QuickPort modules - Individual-port configurability allows specification flexibility - Narrow module width allows high port density in a small area - Dimensions: 4.53” H x 4.625” W x 0.925” D (in-wall, depth, loaded) - Number of Ports: 1, 2, 3, 4, 6, 8, and 12 - Available Colors: White, Light Almond, Almond, Ivory, Gray, and Black - Sold as a Single Wallplate and in a Package of 5 Wallplates

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Dual-Gang Wallplate with Designation ID.. - 42080 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Dual-Gang Wallplate with Designation ID..
42080
Leviton QuickPort Dual-Gang Wallplate with Designation ID.. 42080
QuickPort Dual-Gang Wallplate with Designation ID Windows accepts QuickPort snap-in modules to support multimedia station applications. Wallplate Features: - Station ID designation windows for each wallplate - Color-matched wallplate screws - Fits within minimum rectangular NEMA openings - Compatible with all individual QuickPort modules - Individual-port configurability allows specification flexibility - Narrow module width allows high port density in a small area - Dimensions: 4.53” H x 4.625” W x 0.925” D (in-wall, depth, loaded) - Number of Ports: 1, 2, 3, 4, 6, 8, and 12 - Available Colors: White, Light Almond, Almond, Ivory, Gray, and Black - Sold as a Single Wallplate and in a Package of 5 Wallplates

QuickPort Dual-Gang Wallplate with Designation ID Windows accepts QuickPort snap-in modules to support multimedia station applications.
Wallplate Features:
- Station ID designation windows for each wallplate
- Color-matched wallplate screws
- Fits within minimum rectangular NEMA openings
- Compatible with all individual QuickPort modules
- Individual-port configurability allows specification flexibility
- Narrow module width allows high port density in a small area
- Dimensions: 4.53” H x 4.625” W x 0.925” D (in-wall,
depth, loaded)
- Number of Ports: 1, 2, 3, 4, 6, 8, and 12
- Available Colors: White, Light Almond, Almond, Ivory, Gray, and Black
- Sold as a Single Wallplate and in a Package of 5 Wallplates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 42080
Product Name Leviton QuickPort Dual-Gang Wallplate with Designation ID..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SC-4-MS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details