TelephoneStuff.com Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Voice.. 41361-IDI

Description
Flush Mount Jack 2 8-Conductor T568B Jacks (Voice & Data). Jack Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements - Color: Ivory
Description
Flush Mount Jack 2 8-Conductor T568B Jacks (Voice & Data). Jack Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements - Color: Ivory

Suppliers

Company
Product
Description
Supplier Links
Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Voice.. - 41361-IDI - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Voice..
41361-IDI
Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Voice.. 41361-IDI
Flush Mount Jack 2 8-Conductor T568B Jacks (Voice & Data). Jack Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements - Color: Ivory

Flush Mount Jack 2 8-Conductor T568B Jacks (Voice & Data).
Jack Features:
- Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates
- Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters
- May be ganged for multiple-port applications
- Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring
- UL Listed
- CSA Certified
- Meets FCC Part 68 requirements
- Color: Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 41361-IDI
Product Name Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Voice..
Type Data Jack Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ54.7mm Diameter Single Device Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3084J - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Standard Wall Plate - CW-3-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Opening / Devices Three
View Details