TelephoneStuff.com Leviton QuickPort Midway Size Wallplate 41091

Description
QuickPort Midway Size Wallplate provide a quickport modularity with .375" more coverage than standard wallplates. Expanded silhouette provides designer look and easily hides irregular drywall cuts or flaws around outlets. Wallplate Features: - The 4.875" x 3.125" plate is .375" wider and taller and matches Leviton's Midway Size Wallplates for electrical devices and lighting controls - .25" depth ensures a clean fit with various devices - Crafted from durable, smooth-finish nylon, wallplates fit a single-gang electrical box - UL listed and CSA certified - Number of Ports: - 1 - 2 - 3 - 4 - 6 - Available Colors: - Ivory - White - Almond - Brown - Light Almond - Sold in a Package of 2 Wallplates
Description
QuickPort Midway Size Wallplate provide a quickport modularity with .375" more coverage than standard wallplates. Expanded silhouette provides designer look and easily hides irregular drywall cuts or flaws around outlets. Wallplate Features: - The 4.875" x 3.125" plate is .375" wider and taller and matches Leviton's Midway Size Wallplates for electrical devices and lighting controls - .25" depth ensures a clean fit with various devices - Crafted from durable, smooth-finish nylon, wallplates fit a single-gang electrical box - UL listed and CSA certified - Number of Ports: - 1 - 2 - 3 - 4 - 6 - Available Colors: - Ivory - White - Almond - Brown - Light Almond - Sold in a Package of 2 Wallplates

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Midway Size Wallplate - 41091 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Midway Size Wallplate
41091
Leviton QuickPort Midway Size Wallplate 41091
QuickPort Midway Size Wallplate provide a quickport modularity with .375" more coverage than standard wallplates. Expanded silhouette provides designer look and easily hides irregular drywall cuts or flaws around outlets. Wallplate Features: - The 4.875" x 3.125" plate is .375" wider and taller and matches Leviton's Midway Size Wallplates for electrical devices and lighting controls - .25" depth ensures a clean fit with various devices - Crafted from durable, smooth-finish nylon, wallplates fit a single-gang electrical box - UL listed and CSA certified - Number of Ports: - 1 - 2 - 3 - 4 - 6 - Available Colors: - Ivory - White - Almond - Brown - Light Almond - Sold in a Package of 2 Wallplates

QuickPort Midway Size Wallplate provide a quickport modularity with .375" more coverage than standard wallplates. Expanded silhouette provides designer look and easily hides irregular drywall cuts or flaws around outlets.
Wallplate Features:
- The 4.875" x 3.125" plate is .375" wider and taller and matches Leviton's Midway Size Wallplates for electrical devices and lighting controls
- .25" depth ensures a clean fit with various devices
- Crafted from durable, smooth-finish nylon, wallplates fit a single-gang electrical box
- UL listed and CSA certified
- Number of Ports:
- 1
- 2
- 3
- 4
- 6
- Available Colors:
- Ivory
- White
- Almond
- Brown
- Light Almond
- Sold in a Package of 2 Wallplates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 41091
Product Name Leviton QuickPort Midway Size Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details