TelephoneStuff.com Leviton QuickPort Stainless Steel Wallphone Wallplate 4108W-1SP

Description
Leviton's QuickPort stainless steel wallphone wallplate is designed with rivets to support a variety of wall-mount telephones while offering field-configurable flexibility. The single-port opening accepts QuickPort snap-in connectors and adapters to support a variety of commercial and residential applications. This wallplate is available in flush or recessed versions; the flush version allows the QuickPort connector to rest flush with the wallplate; the recessed version allows the connector to extend out from the plate and fit cleanly with a telephone's slide rail mechanism. Features: - Single-gang, 1-port - Accepts all QuickPort snap-in connectors and adapters - Stainless steel plate is durable and corrosion resistant - Fits minimum rectangular NEMA openings - Available in recessed or flushmount versions - Dimensions: 4.5"(H) x 2.75"(W) x 0.187"(D)
Description
Leviton's QuickPort stainless steel wallphone wallplate is designed with rivets to support a variety of wall-mount telephones while offering field-configurable flexibility. The single-port opening accepts QuickPort snap-in connectors and adapters to support a variety of commercial and residential applications. This wallplate is available in flush or recessed versions; the flush version allows the QuickPort connector to rest flush with the wallplate; the recessed version allows the connector to extend out from the plate and fit cleanly with a telephone's slide rail mechanism. Features: - Single-gang, 1-port - Accepts all QuickPort snap-in connectors and adapters - Stainless steel plate is durable and corrosion resistant - Fits minimum rectangular NEMA openings - Available in recessed or flushmount versions - Dimensions: 4.5"(H) x 2.75"(W) x 0.187"(D)

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Stainless Steel Wallphone Wallplate - 4108W-1SP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Stainless Steel Wallphone Wallplate
4108W-1SP
Leviton QuickPort Stainless Steel Wallphone Wallplate 4108W-1SP
Leviton's QuickPort stainless steel wallphone wallplate is designed with rivets to support a variety of wall-mount telephones while offering field-configurable flexibility. The single-port opening accepts QuickPort snap-in connectors and adapters to support a variety of commercial and residential applications. This wallplate is available in flush or recessed versions; the flush version allows the QuickPort connector to rest flush with the wallplate; the recessed version allows the connector to extend out from the plate and fit cleanly with a telephone's slide rail mechanism. Features: - Single-gang, 1-port - Accepts all QuickPort snap-in connectors and adapters - Stainless steel plate is durable and corrosion resistant - Fits minimum rectangular NEMA openings - Available in recessed or flushmount versions - Dimensions: 4.5"(H) x 2.75"(W) x 0.187"(D)

Leviton's QuickPort stainless steel wallphone wallplate is designed with rivets to support a variety of wall-mount telephones while offering field-configurable flexibility. The single-port opening accepts QuickPort snap-in connectors and adapters to support a variety of commercial and residential applications. This wallplate is available in flush or recessed versions; the flush version allows the
QuickPort connector to rest flush with the wallplate; the recessed version allows the connector to extend out from the plate and fit cleanly with a telephone's slide rail mechanism.
Features:
- Single-gang, 1-port
- Accepts all QuickPort snap-in connectors and adapters
- Stainless steel plate is durable and corrosion resistant
- Fits minimum rectangular NEMA openings
- Available in recessed or flushmount versions
- Dimensions: 4.5"(H) x 2.75"(W) x 0.187"(D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 4108W-1SP
Product Name Leviton QuickPort Stainless Steel Wallphone Wallplate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - NP262GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Nylon
View Details