TelephoneStuff.com Leviton QuickPort 1, 2, 4, 6 and 12 Port Surface Mount.. 41089

Description
Leviton has a surface mount housing to suit your need. 1, 2, 4, 6 and 12 port housings are easily field configured with QuickPort Snap-in Modules (sold separately) which can be terminated directly in each port. The 2-port version comes with a blank filler to cover and protect one unused opening. The 4 and 6 port housings are sized to completely cover a single-gang NEMA wallbox opening, while the 12 port fits over a single or double gang NEMA box opening. Housings contain knockouts to accommodate raceway and cable entry, with built-in strain relief to assure undisturbed connections, and easy cover latches allow for easy adds, moves and changes. All housings can be mounted with screws or adhesive mounting tape (both provided), or with magnets or modular furniture brackets. Identify ports and stations by using ample space next to each port or the designation window. All housings are UL Listed and compliant with NEC Article 800.
Description
Leviton has a surface mount housing to suit your need. 1, 2, 4, 6 and 12 port housings are easily field configured with QuickPort Snap-in Modules (sold separately) which can be terminated directly in each port. The 2-port version comes with a blank filler to cover and protect one unused opening. The 4 and 6 port housings are sized to completely cover a single-gang NEMA wallbox opening, while the 12 port fits over a single or double gang NEMA box opening. Housings contain knockouts to accommodate raceway and cable entry, with built-in strain relief to assure undisturbed connections, and easy cover latches allow for easy adds, moves and changes. All housings can be mounted with screws or adhesive mounting tape (both provided), or with magnets or modular furniture brackets. Identify ports and stations by using ample space next to each port or the designation window. All housings are UL Listed and compliant with NEC Article 800.

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort 1, 2, 4, 6 and 12 Port Surface Mount.. - 41089 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort 1, 2, 4, 6 and 12 Port Surface Mount..
41089
Leviton QuickPort 1, 2, 4, 6 and 12 Port Surface Mount.. 41089
Leviton has a surface mount housing to suit your need. 1, 2, 4, 6 and 12 port housings are easily field configured with QuickPort Snap-in Modules (sold separately) which can be terminated directly in each port. The 2-port version comes with a blank filler to cover and protect one unused opening. The 4 and 6 port housings are sized to completely cover a single-gang NEMA wallbox opening, while the 12 port fits over a single or double gang NEMA box opening. Housings contain knockouts to accommodate raceway and cable entry, with built-in strain relief to assure undisturbed connections, and easy cover latches allow for easy adds, moves and changes. All housings can be mounted with screws or adhesive mounting tape (both provided), or with magnets or modular furniture brackets. Identify ports and stations by using ample space next to each port or the designation window. All housings are UL Listed and compliant with NEC Article 800.

Leviton has a surface mount housing to suit your need. 1, 2, 4, 6 and 12 port housings are easily field configured with QuickPort Snap-in Modules (sold separately) which can be terminated directly in each port. The 2-port version comes with a blank filler to cover and protect one unused opening. The 4 and 6 port housings are sized to completely cover a single-gang NEMA wallbox opening, while the 12 port fits over a single or double gang NEMA box opening. Housings contain knockouts to accommodate raceway and cable entry, with built-in strain relief to assure undisturbed connections, and easy cover latches allow for easy adds, moves and changes. All housings can be mounted with screws or adhesive mounting tape (both provided), or with magnets or modular furniture brackets. Identify ports and stations by using ample space next to each port or the designation window. All housings are UL Listed and compliant with NEC Article 800.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 41089
Product Name Leviton QuickPort 1, 2, 4, 6 and 12 Port Surface Mount..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
4-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 14SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details