TelephoneStuff.com Leviton QuickPort Duplex 106 Insert 41087-2

Description
The QuickPort Duplex 106 is ideal for applications where two individual modular ports are desired, within the standard "106/NEMA-style" outline that prevails among electrical outlets. It accepts all QuickPort Snap-in Modules and fits standard NEMA wallboxes and most floor boxes and monuments. It also uses standard duplex wallplates (sold separately), making installation easier and more cost-effective, particularly in retrofits of existing spaces. The Duplex 106 is gangable with electrical devices when barrier boxes are used. A recess above each module port accommodates Leviton Designation Labels or hand-written port ID. Order duplex wallplate separately. UL Listed, CSA Certified and NEC Article 800 compliant.
Description
The QuickPort Duplex 106 is ideal for applications where two individual modular ports are desired, within the standard "106/NEMA-style" outline that prevails among electrical outlets. It accepts all QuickPort Snap-in Modules and fits standard NEMA wallboxes and most floor boxes and monuments. It also uses standard duplex wallplates (sold separately), making installation easier and more cost-effective, particularly in retrofits of existing spaces. The Duplex 106 is gangable with electrical devices when barrier boxes are used. A recess above each module port accommodates Leviton Designation Labels or hand-written port ID. Order duplex wallplate separately. UL Listed, CSA Certified and NEC Article 800 compliant.

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Duplex 106 Insert - 41087-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Duplex 106 Insert
41087-2
Leviton QuickPort Duplex 106 Insert 41087-2
The QuickPort Duplex 106 is ideal for applications where two individual modular ports are desired, within the standard "106/NEMA-style" outline that prevails among electrical outlets. It accepts all QuickPort Snap-in Modules and fits standard NEMA wallboxes and most floor boxes and monuments. It also uses standard duplex wallplates (sold separately), making installation easier and more cost-effective, particularly in retrofits of existing spaces. The Duplex 106 is gangable with electrical devices when barrier boxes are used. A recess above each module port accommodates Leviton Designation Labels or hand-written port ID. Order duplex wallplate separately. UL Listed, CSA Certified and NEC Article 800 compliant.

The QuickPort Duplex 106 is ideal for applications where two individual modular ports are desired, within the standard "106/NEMA-style" outline that prevails among electrical outlets. It accepts all QuickPort Snap-in Modules and fits standard NEMA wallboxes and most floor boxes and monuments. It also uses standard duplex wallplates (sold separately), making installation easier and more cost-effective, particularly in retrofits of existing spaces. The Duplex 106 is gangable with electrical devices when barrier boxes are used. A recess above each module port accommodates Leviton Designation Labels or hand-written port ID. Order duplex wallplate separately. UL Listed, CSA Certified and NEC Article 800 compliant.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 41087-2
Product Name Leviton QuickPort Duplex 106 Insert
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 12SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details