TelephoneStuff.com Leviton 6P6C Type 105 Modular Jack with 110-Type.. 41056

Description
6P6C Type 105 Modular Jack with 110-Type Termination. Features: - Fits a standard single opening (1.406" diameter) electrical wall plate - Mounts easily in standard single-, double-, or multi-gang electrical boxes, most floor monuments, and many cellular or raised floor boxes - Installs quickly using industry standard 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements
Description
6P6C Type 105 Modular Jack with 110-Type Termination. Features: - Fits a standard single opening (1.406" diameter) electrical wall plate - Mounts easily in standard single-, double-, or multi-gang electrical boxes, most floor monuments, and many cellular or raised floor boxes - Installs quickly using industry standard 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements

Suppliers

Company
Product
Description
Supplier Links
Leviton 6P6C Type 105 Modular Jack with 110-Type.. - 41056 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 6P6C Type 105 Modular Jack with 110-Type..
41056
Leviton 6P6C Type 105 Modular Jack with 110-Type.. 41056
6P6C Type 105 Modular Jack with 110-Type Termination. Features: - Fits a standard single opening (1.406" diameter) electrical wall plate - Mounts easily in standard single-, double-, or multi-gang electrical boxes, most floor monuments, and many cellular or raised floor boxes - Installs quickly using industry standard 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements

6P6C Type 105 Modular Jack with 110-Type Termination.
Features:
- Fits a standard single opening (1.406" diameter) electrical wall plate
- Mounts easily in standard single-, double-, or multi-gang electrical boxes, most floor monuments, and many cellular or raised floor boxes
- Installs quickly using industry standard 110-type insulation displacement connectors for 22-26 AWG inside wiring
- UL Listed
- CSA Certified
- Meets FCC Part 68 requirements

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 41056
Product Name Leviton 6P6C Type 105 Modular Jack with 110-Type..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
1-Gang Duplex Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3021L - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP82-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details