TelephoneStuff.com GN Netcom Profile SureFit Mobile Headset with 2.5mm.. 405-M

Description
The profile mobile gives you the world's best sound plus three-in-one flexibility. It's perfect in professional environments, for use with in-building wireless and mobile office phones as well as cellular. So whether you want on-the-ear or over-the-head, choose profile mobile. Features: - Noise-canceling microphone - Earhook, earloop and headband - Stay-put click-stop headband - Sleek European design with 2.5mm plug
Description
The profile mobile gives you the world's best sound plus three-in-one flexibility. It's perfect in professional environments, for use with in-building wireless and mobile office phones as well as cellular. So whether you want on-the-ear or over-the-head, choose profile mobile. Features: - Noise-canceling microphone - Earhook, earloop and headband - Stay-put click-stop headband - Sleek European design with 2.5mm plug

Suppliers

Company
Product
Description
Supplier Links
GN Netcom Profile SureFit Mobile Headset with 2.5mm.. - 405-M - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom Profile SureFit Mobile Headset with 2.5mm..
405-M
GN Netcom Profile SureFit Mobile Headset with 2.5mm.. 405-M
The profile mobile gives you the world's best sound plus three-in-one flexibility. It's perfect in professional environments, for use with in-building wireless and mobile office phones as well as cellular. So whether you want on-the-ear or over-the-head, choose profile mobile. Features: - Noise-canceling microphone - Earhook, earloop and headband - Stay-put click-stop headband - Sleek European design with 2.5mm plug

The profile mobile gives you the world's best sound plus three-in-one flexibility. It's perfect in professional environments, for use with in-building wireless and mobile office phones as well as cellular. So whether you want on-the-ear or over-the-head, choose profile mobile.
Features:
- Noise-canceling microphone
- Earhook, earloop and headband
- Stay-put click-stop headband
- Sleek European design with 2.5mm plug

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 405-M
Product Name GN Netcom Profile SureFit Mobile Headset with 2.5mm..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details