TelephoneStuff.com Hubbell Concealed 3-Service Floor Box Stamped Steel -.. 3SFBSS

Description
Concealed 3-Service Floor Box Stamped Steel - Fully Adjustable is specifically designed for Floor and Wall Boxes. Floor Box Plate Features: - Floor Boxes are for Concealed 3-Service Recessed Concrete - Material: Stamped Steel - Each floor box is supplied with (1) 3SFBRP duplex plate and (1) 3SFBTP voice/data service plate (devices excluded) - Each floor box is also furnished with a wiring tunnel to allow for the wiring of (2) receptacles in the same circuit - Conduit KOs Opposite Sides: One 1" - Conduit KOs Opposite Ends: Two 3/4", One 1-1 1/4" Combination - Minimum Depth of Pour: 3.00" - Dimensions: 12.25" x 5.50" x 2.88"
Description
Concealed 3-Service Floor Box Stamped Steel - Fully Adjustable is specifically designed for Floor and Wall Boxes. Floor Box Plate Features: - Floor Boxes are for Concealed 3-Service Recessed Concrete - Material: Stamped Steel - Each floor box is supplied with (1) 3SFBRP duplex plate and (1) 3SFBTP voice/data service plate (devices excluded) - Each floor box is also furnished with a wiring tunnel to allow for the wiring of (2) receptacles in the same circuit - Conduit KOs Opposite Sides: One 1" - Conduit KOs Opposite Ends: Two 3/4", One 1-1 1/4" Combination - Minimum Depth of Pour: 3.00" - Dimensions: 12.25" x 5.50" x 2.88"

Suppliers

Company
Product
Description
Supplier Links
Hubbell Concealed 3-Service Floor Box Stamped Steel -.. - 3SFBSS - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Concealed 3-Service Floor Box Stamped Steel -..
3SFBSS
Hubbell Concealed 3-Service Floor Box Stamped Steel -.. 3SFBSS
Concealed 3-Service Floor Box Stamped Steel - Fully Adjustable is specifically designed for Floor and Wall Boxes. Floor Box Plate Features: - Floor Boxes are for Concealed 3-Service Recessed Concrete - Material: Stamped Steel - Each floor box is supplied with (1) 3SFBRP duplex plate and (1) 3SFBTP voice/data service plate (devices excluded) - Each floor box is also furnished with a wiring tunnel to allow for the wiring of (2) receptacles in the same circuit - Conduit KOs Opposite Sides: One 1" - Conduit KOs Opposite Ends: Two 3/4", One 1-1 1/4" Combination - Minimum Depth of Pour: 3.00" - Dimensions: 12.25" x 5.50" x 2.88"

Concealed 3-Service Floor Box Stamped Steel - Fully Adjustable is specifically designed for Floor and Wall Boxes.
Floor Box Plate Features:
- Floor Boxes are for Concealed 3-Service Recessed Concrete
- Material: Stamped Steel
- Each floor box is supplied with (1) 3SFBRP duplex plate and (1) 3SFBTP voice/data service plate (devices excluded)
- Each floor box is also furnished with a wiring tunnel to allow for the wiring of (2) receptacles in the same circuit
- Conduit KOs Opposite Sides: One 1"
- Conduit KOs Opposite Ends: Two 3/4", One 1-1 1/4" Combination
- Minimum Depth of Pour: 3.00"
- Dimensions: 12.25" x 5.50" x 2.88"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 3SFBSS
Product Name Hubbell Concealed 3-Service Floor Box Stamped Steel -..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Modular Jack - SC-PJ-SG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details