TelephoneStuff.com Plantronics Savi Go WG100-B Convertible Bluetooth Headset.. 38658-01

Description
Savi Go WG100-B Convertible Bluetooth Headset with Multipoint allows one to seamlessly switch between calls received on a PC and those received on a mobile phone. Savi Go Features: - Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset - Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity - Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio - Up to 6 hours talk time, with 60 hours on standby for calling convenience - Over-the-head or over-the-ear wearing styles for personalized comfort - Digital signal processing (DSP) - PC wideband audio - Digital Encryption: 128-bit - Range: Up to 70 meters with Class 1 range - Headset Controls: Volume, mute, call answer/end - Dual Connection: PC and mobile phone
Description
Savi Go WG100-B Convertible Bluetooth Headset with Multipoint allows one to seamlessly switch between calls received on a PC and those received on a mobile phone. Savi Go Features: - Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset - Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity - Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio - Up to 6 hours talk time, with 60 hours on standby for calling convenience - Over-the-head or over-the-ear wearing styles for personalized comfort - Digital signal processing (DSP) - PC wideband audio - Digital Encryption: 128-bit - Range: Up to 70 meters with Class 1 range - Headset Controls: Volume, mute, call answer/end - Dual Connection: PC and mobile phone

Suppliers

Company
Product
Description
Supplier Links
Plantronics Savi Go WG100-B Convertible Bluetooth Headset.. - 38658-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Savi Go WG100-B Convertible Bluetooth Headset..
38658-01
Plantronics Savi Go WG100-B Convertible Bluetooth Headset.. 38658-01
Savi Go WG100-B Convertible Bluetooth Headset with Multipoint allows one to seamlessly switch between calls received on a PC and those received on a mobile phone. Savi Go Features: - Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset - Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity - Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio - Up to 6 hours talk time, with 60 hours on standby for calling convenience - Over-the-head or over-the-ear wearing styles for personalized comfort - Digital signal processing (DSP) - PC wideband audio - Digital Encryption: 128-bit - Range: Up to 70 meters with Class 1 range - Headset Controls: Volume, mute, call answer/end - Dual Connection: PC and mobile phone

Savi Go WG100-B Convertible Bluetooth Headset with Multipoint allows one to seamlessly switch between calls received on a PC and those received on a mobile phone.
Savi Go Features:
- Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset
- Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity
- Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio
- Up to 6 hours talk time, with 60 hours on standby for calling convenience
- Over-the-head or over-the-ear wearing styles for personalized comfort
- Digital signal processing (DSP)
- PC wideband audio
- Digital Encryption: 128-bit
- Range: Up to 70 meters with Class 1 range
- Headset Controls: Volume, mute, call answer/end
- Dual Connection: PC and mobile phone

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 38658-01
Product Name Plantronics Savi Go WG100-B Convertible Bluetooth Headset..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
Y-203 Slim-Line Speaker/Mic. with 3.5mm Single plug - Y-203 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details