TelephoneStuff.com Plantronics Savi Go WG101 Convertible for Microsoft Office.. 38635-01

Description
Savi Go Convertible for Microsoft Office Communicator 2007 allows one to seamlessly switch between calls received on a PC via Microsoft Office Communicator Server (OCS) and those received on a mobile phone. Features: - Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset - Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity - Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio - Wireless Mobility: Class 1 Bluetooth range accommodates mobile work style up to 210 feet from the PC - Convertible Wearing Style: Easy-fit earloops or adjustable headband for personalized comfort - Optimized for Multimedia: Wideband audio enriches PC communications, music, and other media applications. - Digital Encryption: 128-bit - Range: Up to 70 meters with Class 1 range - Headset Controls: Volume, mute, call answer/end - Dual Connection: PC and mobile phone - Digital signal processing (DSP) - PC wideband audio - Switch Calls
Description
Savi Go Convertible for Microsoft Office Communicator 2007 allows one to seamlessly switch between calls received on a PC via Microsoft Office Communicator Server (OCS) and those received on a mobile phone. Features: - Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset - Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity - Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio - Wireless Mobility: Class 1 Bluetooth range accommodates mobile work style up to 210 feet from the PC - Convertible Wearing Style: Easy-fit earloops or adjustable headband for personalized comfort - Optimized for Multimedia: Wideband audio enriches PC communications, music, and other media applications. - Digital Encryption: 128-bit - Range: Up to 70 meters with Class 1 range - Headset Controls: Volume, mute, call answer/end - Dual Connection: PC and mobile phone - Digital signal processing (DSP) - PC wideband audio - Switch Calls

Suppliers

Company
Product
Description
Supplier Links
Plantronics Savi Go WG101 Convertible for Microsoft Office.. - 38635-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Savi Go WG101 Convertible for Microsoft Office..
38635-01
Plantronics Savi Go WG101 Convertible for Microsoft Office.. 38635-01
Savi Go Convertible for Microsoft Office Communicator 2007 allows one to seamlessly switch between calls received on a PC via Microsoft Office Communicator Server (OCS) and those received on a mobile phone. Features: - Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset - Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity - Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio - Wireless Mobility: Class 1 Bluetooth range accommodates mobile work style up to 210 feet from the PC - Convertible Wearing Style: Easy-fit earloops or adjustable headband for personalized comfort - Optimized for Multimedia: Wideband audio enriches PC communications, music, and other media applications. - Digital Encryption: 128-bit - Range: Up to 70 meters with Class 1 range - Headset Controls: Volume, mute, call answer/end - Dual Connection: PC and mobile phone - Digital signal processing (DSP) - PC wideband audio - Switch Calls

Savi Go Convertible for Microsoft Office Communicator 2007 allows one to seamlessly switch between calls received on a PC via Microsoft Office Communicator Server (OCS) and those received on a mobile phone.
Features:
- Multipoint Technology: Allows one to manage calls from both a PC and mobile phone using a single headset
- Robust Audio: Wideband PC audio delivers rich, life-like fidelity, while extended boom and noise canceling microphone heightens speech clarity
- Simple Call Control: A single button lets one control call answer / end, volume and mute, and call alert notifies of incoming calls if streaming audio
- Wireless Mobility: Class 1 Bluetooth range accommodates mobile work style up to 210 feet from the PC
- Convertible Wearing Style: Easy-fit earloops or
adjustable headband for personalized comfort
- Optimized for Multimedia: Wideband audio enriches PC communications, music, and other media applications.
- Digital Encryption: 128-bit
- Range: Up to 70 meters with Class 1 range
- Headset Controls: Volume, mute, call answer/end
- Dual Connection: PC and mobile phone
- Digital signal processing (DSP)
- PC wideband audio
- Switch Calls

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 38635-01
Product Name Plantronics Savi Go WG101 Convertible for Microsoft Office..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

M-226 Microphone Adapter For Motorola PRO5150 etc. - M-226 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details