TelephoneStuff.com Plantronics IP40 Internet Protocol based Headset Platform 38574-01

Description
IP40 Internet Protocol based Headset Platform plugs directly into the Ethernet, so agents do not need an IP desk phone or softphone to place and receive calls. Features: - Cost Savings: Eliminates superfluous equipment such as IP phones or the need for expensive PC upgrades to support softphones - Reliable Audio: Allows Plantronics headsets to be directly connected to the Ethernet and provide an ‘always on’ media path for contact center agents - Beyond Soft Phones: Addresses the inconsistent performance of PC soft phone technology - Effortless Call Controls: Works with the leading contact center applications and provides frequently used call controls, such as answer/end, hold and mute, right on the IP40 device - Answer (auto answer or manual answer option) - Mute (button) - Hold (invoked on disconnect of headset) - Message waiting indication (flashing LED when message waiting) - Outbound call (to preconfigured number) - Hang up (if allowed configurable option) - Answer key with integrated LED (green, red, amber) - Mute key with integrated LED (red) - Volume up and volume down keys - Supports all plantronics headsets - Less desktop clutter - Smaller footprint
Description
IP40 Internet Protocol based Headset Platform plugs directly into the Ethernet, so agents do not need an IP desk phone or softphone to place and receive calls. Features: - Cost Savings: Eliminates superfluous equipment such as IP phones or the need for expensive PC upgrades to support softphones - Reliable Audio: Allows Plantronics headsets to be directly connected to the Ethernet and provide an ‘always on’ media path for contact center agents - Beyond Soft Phones: Addresses the inconsistent performance of PC soft phone technology - Effortless Call Controls: Works with the leading contact center applications and provides frequently used call controls, such as answer/end, hold and mute, right on the IP40 device - Answer (auto answer or manual answer option) - Mute (button) - Hold (invoked on disconnect of headset) - Message waiting indication (flashing LED when message waiting) - Outbound call (to preconfigured number) - Hang up (if allowed configurable option) - Answer key with integrated LED (green, red, amber) - Mute key with integrated LED (red) - Volume up and volume down keys - Supports all plantronics headsets - Less desktop clutter - Smaller footprint

Suppliers

Company
Product
Description
Supplier Links
Plantronics IP40 Internet Protocol based Headset Platform - 38574-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics IP40 Internet Protocol based Headset Platform
38574-01
Plantronics IP40 Internet Protocol based Headset Platform 38574-01
IP40 Internet Protocol based Headset Platform plugs directly into the Ethernet, so agents do not need an IP desk phone or softphone to place and receive calls. Features: - Cost Savings: Eliminates superfluous equipment such as IP phones or the need for expensive PC upgrades to support softphones - Reliable Audio: Allows Plantronics headsets to be directly connected to the Ethernet and provide an ‘always on’ media path for contact center agents - Beyond Soft Phones: Addresses the inconsistent performance of PC soft phone technology - Effortless Call Controls: Works with the leading contact center applications and provides frequently used call controls, such as answer/end, hold and mute, right on the IP40 device - Answer (auto answer or manual answer option) - Mute (button) - Hold (invoked on disconnect of headset) - Message waiting indication (flashing LED when message waiting) - Outbound call (to preconfigured number) - Hang up (if allowed configurable option) - Answer key with integrated LED (green, red, amber) - Mute key with integrated LED (red) - Volume up and volume down keys - Supports all plantronics headsets - Less desktop clutter - Smaller footprint

IP40 Internet Protocol based Headset Platform plugs directly into the Ethernet, so agents do not need an IP desk phone or softphone to place and receive calls.
Features:
- Cost Savings: Eliminates superfluous equipment such as IP phones or the need for expensive PC upgrades to support softphones
- Reliable Audio: Allows Plantronics headsets to be directly connected to the Ethernet and provide an ‘always on’ media path for contact center agents
- Beyond Soft Phones: Addresses the inconsistent performance of PC soft phone technology
- Effortless Call Controls: Works with the leading contact center applications and provides frequently used call controls, such as answer/end, hold and mute, right on the IP40 device
- Answer (auto answer or manual answer option)
- Mute (button)
- Hold (invoked on disconnect of headset)
- Message waiting indication (flashing LED when message waiting)
- Outbound call (to preconfigured number)
- Hang up (if allowed configurable option)
- Answer key with integrated LED (green, red, amber)
- Mute key with integrated LED (red)
- Volume up and volume down keys
- Supports all plantronics headsets
- Less desktop clutter
- Smaller footprint

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 38574-01
Product Name Plantronics IP40 Internet Protocol based Headset Platform
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details