TelephoneStuff.com Hubbell 3.5mm Feed-Thru Stereo Jack 35FF10

Description
3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - Use with mono and stereo audio applications - AV Connector Type: Stereo jack, feed-thru - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - RoHS compliant
Description
3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - Use with mono and stereo audio applications - AV Connector Type: Stereo jack, feed-thru - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell 3.5mm Feed-Thru Stereo Jack - 35FF10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 3.5mm Feed-Thru Stereo Jack
35FF10
Hubbell 3.5mm Feed-Thru Stereo Jack 35FF10
3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. Features: - Installs with a snap - Provides quick, easy “plug in” style termination - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - Use with mono and stereo audio applications - AV Connector Type: Stereo jack, feed-thru - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - RoHS compliant

3.5mm Feed-Thru Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement.
Features:
- Installs with a snap
- Provides quick, easy “plug in” style termination
- Wall side soldering
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Standard 3.5mm stereo jack
- Use with mono and stereo audio applications
- AV Connector Type: Stereo jack, feed-thru
- Connector Body: Brass, nickel plating 100 micro-inch
- Housing Material: Flame retardant polymer
- Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred)
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 35FF10
Product Name Hubbell 3.5mm Feed-Thru Stereo Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details