TelephoneStuff.com Ideal Nutmaster Nutdriver for 3/8 Inch Nuts 35-294

Description
Nickel/chrome plated to resist rust and corrosion. Features: - Color: Blue - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
Description
Nickel/chrome plated to resist rust and corrosion. Features: - Color: Blue - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts

Suppliers

Company
Product
Description
Supplier Links
Ideal Nutmaster Nutdriver for 3/8 Inch Nuts - 35-294 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Nutmaster Nutdriver for 3/8 Inch Nuts
35-294
Ideal Nutmaster Nutdriver for 3/8 Inch Nuts 35-294
Nickel/chrome plated to resist rust and corrosion. Features: - Color: Blue - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts

Nickel/chrome plated to resist rust and corrosion.
Features:
- Color: Blue
- Cushioned rubber grips
- Models 35-292 and 35-295 fit IDEAL Twister wire connectors
- Long, hollow shank handles longer bolts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Nut Runners and Nut Drivers
Product Number 35-294
Product Name Ideal Nutmaster Nutdriver for 3/8 Inch Nuts
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1829768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nutsetter - Magnetic (7mm x 2 9/16) - 120709 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details