TelephoneStuff.com Kendall Howard 15U LINIER Fixed Wallmount Cabinet 3140-3-001-15

Description
15U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels. Fixed Wallmount Cabinet Features: - Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 2 removable cable slot panels - Tempered safety glass door - Locking door - Dimensions: - Depth: 20.5" (Maximum Inside) 23" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 26.25" (Inside) 30.5" (Outside)
Description
15U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels. Fixed Wallmount Cabinet Features: - Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 2 removable cable slot panels - Tempered safety glass door - Locking door - Dimensions: - Depth: 20.5" (Maximum Inside) 23" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 26.25" (Inside) 30.5" (Outside)

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 15U LINIER Fixed Wallmount Cabinet - 3140-3-001-15 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 15U LINIER Fixed Wallmount Cabinet
3140-3-001-15
Kendall Howard 15U LINIER Fixed Wallmount Cabinet 3140-3-001-15
15U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels. Fixed Wallmount Cabinet Features: - Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 2 removable cable slot panels - Tempered safety glass door - Locking door - Dimensions: - Depth: 20.5" (Maximum Inside) 23" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 26.25" (Inside) 30.5" (Outside)

15U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels.
Fixed Wallmount Cabinet Features:
- Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables
- 2 sets of adjustable mounting rails
- Removable locking side panels
- Cage nut style mounting rails
- 2 removable cable slot panels
- Tempered safety glass door
- Locking door
- Dimensions:
- Depth: 20.5" (Maximum Inside) 23" (Outside)
- Width: 19" (Inside) 23.75" (Outside)
- Height: 26.25" (Inside) 30.5" (Outside)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 3140-3-001-15
Product Name Kendall Howard 15U LINIER Fixed Wallmount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stationary drawer cabinets - R5ACD-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details