18U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier.
Wallmount Cabinet Features:
- Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle
- LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet
- When heat is an issue, simply install the optional fan kit
- All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers
- 2 sets of adjustable mounting rails
- Removable locking side panels
- Cage nut style mounting rails
- 4 removable cable slot panels
- Tempered safety glass door
- Swings out 90 degrees from the wall
- Maximum Weight Capacity: 150 lbs.
- Dimensions:
- Depth: 21.5" (Maximum Inside) 27" (Outside)
- Width: 19" (Inside) 23.75" (Outside)
- Height: 31.5" (Inside) 35.75" (Outside)
| TelephoneStuff.com | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 3130-3-001-18 |
| Product Name | Kendall Howard 18U LINIER Swing-Out Wallmount Cabinet |
| Use | Commercial |