TelephoneStuff.com Kendall Howard 6U LINIER Swing-Out Wallmount Cabinet 3130-3-001-06

Description
6U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier. Wallmount Cabinet Features: - Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle - LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet - When heat is an issue, simply install the optional fan kit - All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 4 removable cable slot panels - Tempered safety glass door - Swings out 90 degrees from the wall - 150 Lb weight capacity - Dimensions: - Depth: 21.5" (Maximum Inside) 27" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 10.5" (Inside) 15" (Outside)
Description
6U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier. Wallmount Cabinet Features: - Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle - LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet - When heat is an issue, simply install the optional fan kit - All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 4 removable cable slot panels - Tempered safety glass door - Swings out 90 degrees from the wall - 150 Lb weight capacity - Dimensions: - Depth: 21.5" (Maximum Inside) 27" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 10.5" (Inside) 15" (Outside)

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 6U LINIER Swing-Out Wallmount Cabinet - 3130-3-001-06 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 6U LINIER Swing-Out Wallmount Cabinet
3130-3-001-06
Kendall Howard 6U LINIER Swing-Out Wallmount Cabinet 3130-3-001-06
6U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier. Wallmount Cabinet Features: - Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle - LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet - When heat is an issue, simply install the optional fan kit - All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 4 removable cable slot panels - Tempered safety glass door - Swings out 90 degrees from the wall - 150 Lb weight capacity - Dimensions: - Depth: 21.5" (Maximum Inside) 27" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 10.5" (Inside) 15" (Outside)

6U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier.
Wallmount Cabinet Features:
- Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle
- LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet
- When heat is an issue, simply install the optional fan kit
- All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers
- 2 sets of adjustable mounting rails
- Removable locking side panels
- Cage nut style mounting rails
- 4 removable cable slot panels
- Tempered safety glass door
- Swings out 90 degrees from the wall
- 150 Lb weight capacity
- Dimensions:
- Depth: 21.5" (Maximum Inside) 27" (Outside)
- Width: 19" (Inside) 23.75" (Outside)
- Height: 10.5" (Inside) 15" (Outside)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 3130-3-001-06
Product Name Kendall Howard 6U LINIER Swing-Out Wallmount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Storage Cabinets - 1770291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details