Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEADSETS
TELEPHONESTUFF.COM
30285-01 -- PLANTRONICS 200V AC ADAPTER FOR MX10
TelephoneStuff.com
Plantronics 200V AC Adapter for MX10
30285-01
Description
200V AC adapter for MX10.
TelephoneStuff.com
Done
Description
200V AC adapter for MX10.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics 200V AC Adapter for MX10
30285-01
Plantronics 200V AC Adapter for MX10
30285-01
200V AC adapter for MX10.
200V AC adapter for MX10.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Headsets
Product Number
30285-01
Product Name
Plantronics 200V AC Adapter for MX10
Application
Voice
Unlock Full Specs
to access all available technical data
Similar Products
Koss Corporation
CS95 Communication Headsets
Specs
Type
Microphone included
Application
Computer; Consumer Electronics / Gaming
Impedance
32 ohms
View Details
Prostar Batteries
M-305 Water-resistant (IP54) Speaker Mic 2.5mm/3.5mm right angle connector for Motorola SP10, SP21,
M-305
Specs
Type
Wired; Microphone included
View Details
Corsair Memory
Gaming Audio Series™ HS1 USB Gaming Headset
CA-HS1NA
View Details
Wiper Master, Inc.
3M Peltor WTD2600 Digital Worktunes Headset(Each)
665574761
View Details