TelephoneStuff.com Astatic Continuously-Variable Pattern Condenser 18".. 2800VP

Description
Continuously-Variabl e Pattern Condenser 18" Gooseneck DSP Compatible Microphone is designed for recording and sound reinforcement of vocal pick-up in government, institutional and business applications. Features: - Remote polar control through a Digital Signal Processor (DSP) - Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from within a DSP - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Includes 30' (9.1m) of two-conductor shielded cable terminated with TA3F type connector and XLRM-type connector - Comes with dual flex 18” gooesneck with XLRM mount - Designed to be used on weighted XLRF-type base, XLRF-type shockmount or other XLRF-type surface mounts - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 40Hz - 20KHz - Impedance: 135 ohms - Self Noise: 22dBA
Description
Continuously-Variabl e Pattern Condenser 18" Gooseneck DSP Compatible Microphone is designed for recording and sound reinforcement of vocal pick-up in government, institutional and business applications. Features: - Remote polar control through a Digital Signal Processor (DSP) - Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from within a DSP - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Includes 30' (9.1m) of two-conductor shielded cable terminated with TA3F type connector and XLRM-type connector - Comes with dual flex 18” gooesneck with XLRM mount - Designed to be used on weighted XLRF-type base, XLRF-type shockmount or other XLRF-type surface mounts - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 40Hz - 20KHz - Impedance: 135 ohms - Self Noise: 22dBA

Suppliers

Company
Product
Description
Supplier Links
Astatic Continuously-Variable Pattern Condenser 18".. - 2800VP - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Continuously-Variable Pattern Condenser 18"..
2800VP
Astatic Continuously-Variable Pattern Condenser 18".. 2800VP
Continuously-Variabl e Pattern Condenser 18" Gooseneck DSP Compatible Microphone is designed for recording and sound reinforcement of vocal pick-up in government, institutional and business applications. Features: - Remote polar control through a Digital Signal Processor (DSP) - Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from within a DSP - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Includes 30' (9.1m) of two-conductor shielded cable terminated with TA3F type connector and XLRM-type connector - Comes with dual flex 18” gooesneck with XLRM mount - Designed to be used on weighted XLRF-type base, XLRF-type shockmount or other XLRF-type surface mounts - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 40Hz - 20KHz - Impedance: 135 ohms - Self Noise: 22dBA

Continuously-Variable Pattern Condenser 18" Gooseneck DSP Compatible Microphone is designed for recording and sound reinforcement of vocal pick-up in government, institutional and business applications.
Features:
- Remote polar control through a Digital Signal Processor (DSP)
- Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from within a DSP
- User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain
- Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus
- Includes 30' (9.1m) of two-conductor shielded cable terminated with TA3F type connector and XLRM-type connector
- Comes with dual flex 18” gooesneck with XLRM mount
- Designed to be used on weighted XLRF-type base, XLRF-type shockmount or other XLRF-type surface mounts
- Operating Principle: Condenser
- Polar Pattern: Continuously-variable
- Frequency Response: 40Hz - 20KHz
- Impedance: 135 ohms
- Self Noise: 22dBA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 2800VP
Product Name Astatic Continuously-Variable Pattern Condenser 18"..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers