TelephoneStuff.com GAI-Tronics Intrinsically-Safe (I.S.) Telephone with.. 261-001

Description
Intrinsically-Safe (I.S.) Indoor Telephone with Isolation Barrier Unit Telephones are designed to be installed in hazardous areas. Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Housing constructed of durable glass-reinforced polyester - Highly resistant to chemicals and weather - Loud broadcast ringer - Ability to install external ringers - Dynamic noise-canceling microphone - Adjustable handset receiver volume control using handset pressbar - Isolation barrier unit (IBU) limits energy levels entering hazardous area - Isolation barrier unit placed in a non-hazardous area up to one mile from telephone - Operating Temperature Range: -40° F to +140° F (-40° C to +60° C) - Available Environment Options: - Indoor: - Type 12 Enclosure Rating - Dimensions: 8.02" W × 9.52" H × 6.86" D - Outdoor: - Type 3R Enclosure Rating (rainproof) - Dimensions: 9.39" W × 13.16" H × 7.46" D
Description
Intrinsically-Safe (I.S.) Indoor Telephone with Isolation Barrier Unit Telephones are designed to be installed in hazardous areas. Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Housing constructed of durable glass-reinforced polyester - Highly resistant to chemicals and weather - Loud broadcast ringer - Ability to install external ringers - Dynamic noise-canceling microphone - Adjustable handset receiver volume control using handset pressbar - Isolation barrier unit (IBU) limits energy levels entering hazardous area - Isolation barrier unit placed in a non-hazardous area up to one mile from telephone - Operating Temperature Range: -40° F to +140° F (-40° C to +60° C) - Available Environment Options: - Indoor: - Type 12 Enclosure Rating - Dimensions: 8.02" W × 9.52" H × 6.86" D - Outdoor: - Type 3R Enclosure Rating (rainproof) - Dimensions: 9.39" W × 13.16" H × 7.46" D

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Intrinsically-Safe (I.S.) Telephone with.. - 261-001 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Intrinsically-Safe (I.S.) Telephone with..
261-001
GAI-Tronics Intrinsically-Safe (I.S.) Telephone with.. 261-001
Intrinsically-Safe (I.S.) Indoor Telephone with Isolation Barrier Unit Telephones are designed to be installed in hazardous areas. Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Housing constructed of durable glass-reinforced polyester - Highly resistant to chemicals and weather - Loud broadcast ringer - Ability to install external ringers - Dynamic noise-canceling microphone - Adjustable handset receiver volume control using handset pressbar - Isolation barrier unit (IBU) limits energy levels entering hazardous area - Isolation barrier unit placed in a non-hazardous area up to one mile from telephone - Operating Temperature Range: -40° F to +140° F (-40° C to +60° C) - Available Environment Options: - Indoor: - Type 12 Enclosure Rating - Dimensions: 8.02" W × 9.52" H × 6.86" D - Outdoor: - Type 3R Enclosure Rating (rainproof) - Dimensions: 9.39" W × 13.16" H × 7.46" D

Intrinsically-Safe (I.S.) Indoor Telephone with Isolation Barrier Unit Telephones are designed to be installed in hazardous areas.
Features:
- Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment
- Housing constructed of durable glass-reinforced polyester
- Highly resistant to chemicals and weather
- Loud broadcast ringer
- Ability to install external ringers
- Dynamic noise-canceling microphone
- Adjustable handset receiver volume control using handset pressbar
- Isolation barrier unit (IBU) limits energy levels entering hazardous area
- Isolation barrier unit placed in a non-hazardous area up to one mile from telephone
- Operating Temperature Range: -40° F to +140° F (-40° C to +60° C)
- Available Environment Options:
- Indoor:
- Type 12 Enclosure Rating
- Dimensions: 8.02" W × 9.52" H × 6.86" D
- Outdoor:
- Type 3R Enclosure Rating (rainproof)
- Dimensions: 9.39" W × 13.16" H × 7.46" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 261-001
Product Name GAI-Tronics Intrinsically-Safe (I.S.) Telephone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details