TelephoneStuff.com Leviton Floor Box Receptacle Assembly 25349-FBA

Description
Floor Box Receptacle Assembly is a 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Floor Mtg Duplex Receptacle, Straight Blade, Commercial Grade, Self Grounding, Floor Box Receptacle Assembly, Back & Side Wired, Steel Strap, - Ivory Features: - All-in-one ready-to-wire unit provides quick, easy installation - Plate gasket and O-ring combine to seal out moisture and air-borne particles - Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device - 0.060 inch thick solid brass plate with satin finish - Brass screw caps thread to fit flush to plate - Receptacle constructed with impact-resistant thermoplastic cover and body - Green ground screw for side wiring receptacle - Supplied with 18 cubic inch box and brass cap with satin finish - Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations
Description
Floor Box Receptacle Assembly is a 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Floor Mtg Duplex Receptacle, Straight Blade, Commercial Grade, Self Grounding, Floor Box Receptacle Assembly, Back & Side Wired, Steel Strap, - Ivory Features: - All-in-one ready-to-wire unit provides quick, easy installation - Plate gasket and O-ring combine to seal out moisture and air-borne particles - Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device - 0.060 inch thick solid brass plate with satin finish - Brass screw caps thread to fit flush to plate - Receptacle constructed with impact-resistant thermoplastic cover and body - Green ground screw for side wiring receptacle - Supplied with 18 cubic inch box and brass cap with satin finish - Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations

Suppliers

Company
Product
Description
Supplier Links
Leviton Floor Box Receptacle Assembly - 25349-FBA - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Floor Box Receptacle Assembly
25349-FBA
Leviton Floor Box Receptacle Assembly 25349-FBA
Floor Box Receptacle Assembly is a 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Floor Mtg Duplex Receptacle, Straight Blade, Commercial Grade, Self Grounding, Floor Box Receptacle Assembly, Back & Side Wired, Steel Strap, - Ivory Features: - All-in-one ready-to-wire unit provides quick, easy installation - Plate gasket and O-ring combine to seal out moisture and air-borne particles - Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device - 0.060 inch thick solid brass plate with satin finish - Brass screw caps thread to fit flush to plate - Receptacle constructed with impact-resistant thermoplastic cover and body - Green ground screw for side wiring receptacle - Supplied with 18 cubic inch box and brass cap with satin finish - Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations

Floor Box Receptacle Assembly is a 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Floor Mtg Duplex Receptacle, Straight Blade, Commercial Grade, Self Grounding, Floor Box Receptacle Assembly, Back & Side Wired, Steel Strap, - Ivory
Features:
- All-in-one ready-to-wire unit provides quick, easy installation
- Plate gasket and O-ring combine to seal out moisture and air-borne particles
- Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device
- 0.060 inch thick solid brass plate with satin finish
- Brass screw caps thread to fit flush to plate
- Receptacle constructed with impact-resistant thermoplastic cover and body
- Green ground screw for side wiring receptacle
- Supplied with 18 cubic inch box and brass cap with satin finish
- Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 25349-FBA
Product Name Leviton Floor Box Receptacle Assembly
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details