TelephoneStuff.com Leviton Floor Box Receptacle 25249-FBA

Description
Floor Box Receptacle is a self grounding, floor box receptacle assembly, 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, back and side wired, commercial grade, floor mtg duplex receptacle. Features: - All-in-one ready-to-wire unit provides quick, easy installation - Plate gasket and O-ring combine to seal out moisture and air-borne particles - Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device - 0.060 inch thick solid brass plate with satin finish - Brass screw caps thread to fit flush to plate - Receptacle constructed with impact-resistant thermoplastic cover and body - Green ground screw for side wiring receptacle - Supplied with 18 cubic inch box and brass cap with satin finish - Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations
Description
Floor Box Receptacle is a self grounding, floor box receptacle assembly, 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, back and side wired, commercial grade, floor mtg duplex receptacle. Features: - All-in-one ready-to-wire unit provides quick, easy installation - Plate gasket and O-ring combine to seal out moisture and air-borne particles - Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device - 0.060 inch thick solid brass plate with satin finish - Brass screw caps thread to fit flush to plate - Receptacle constructed with impact-resistant thermoplastic cover and body - Green ground screw for side wiring receptacle - Supplied with 18 cubic inch box and brass cap with satin finish - Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations

Suppliers

Company
Product
Description
Supplier Links
Leviton Floor Box Receptacle - 25249-FBA - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Floor Box Receptacle
25249-FBA
Leviton Floor Box Receptacle 25249-FBA
Floor Box Receptacle is a self grounding, floor box receptacle assembly, 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, back and side wired, commercial grade, floor mtg duplex receptacle. Features: - All-in-one ready-to-wire unit provides quick, easy installation - Plate gasket and O-ring combine to seal out moisture and air-borne particles - Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device - 0.060 inch thick solid brass plate with satin finish - Brass screw caps thread to fit flush to plate - Receptacle constructed with impact-resistant thermoplastic cover and body - Green ground screw for side wiring receptacle - Supplied with 18 cubic inch box and brass cap with satin finish - Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations

Floor Box Receptacle is a self grounding, floor box receptacle assembly, 15 amp, 125 volt, NEMA 5-15R, 2 pole, 3 wire, back and side wired, commercial grade, floor mtg duplex receptacle.
Features:
- All-in-one ready-to-wire unit provides quick, easy installation
- Plate gasket and O-ring combine to seal out moisture and air-borne particles
- Brass plate and screw caps resist abuse and prevent foreign contaminants from entering device
- 0.060 inch thick solid brass plate with satin finish
- Brass screw caps thread to fit flush to plate
- Receptacle constructed with impact-resistant thermoplastic cover and body
- Green ground screw for side wiring receptacle
- Supplied with 18 cubic inch box and brass cap with satin finish
- Meets all requirements of UL 514A standard, 2004 revision, for Metal Floor Boxes in wood floor and commercial 3/8 Inch thick carpet installations

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 25249-FBA
Product Name Leviton Floor Box Receptacle
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 11JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - SC-6-BI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details