TelephoneStuff.com RCA - Thomson, Inc. 2-Line Corded Speakerphone 25203RE1

Description
2-Line Corded Speakerphone is Caller ID and Call Waiting Compatible. Corded Speakerphone Features: - Supports 2 Lines: Helps to effectively manage businesses - Caller ID/Call Waiting: Allows you to identify callers before you answer the phone and also show you who called while you were out - No Integrated Answering System Capability - 3 way Conference Features - LCD Display with 14 Characters per line - 100 Number Phone Book Capacity - Volume Control Function - Hold, Mute, and Call Transfer Features - Headset Compatible - Number of Data Ports: 1 - 16 One-Touch Memory Buttons: Allows you to store up to 16 of your most frequently dialed numbers - Wall Mountable - Color: Black
Description
2-Line Corded Speakerphone is Caller ID and Call Waiting Compatible. Corded Speakerphone Features: - Supports 2 Lines: Helps to effectively manage businesses - Caller ID/Call Waiting: Allows you to identify callers before you answer the phone and also show you who called while you were out - No Integrated Answering System Capability - 3 way Conference Features - LCD Display with 14 Characters per line - 100 Number Phone Book Capacity - Volume Control Function - Hold, Mute, and Call Transfer Features - Headset Compatible - Number of Data Ports: 1 - 16 One-Touch Memory Buttons: Allows you to store up to 16 of your most frequently dialed numbers - Wall Mountable - Color: Black

Suppliers

Company
Product
Description
Supplier Links
RCA - Thomson, Inc. 2-Line Corded Speakerphone - 25203RE1 - TelephoneStuff.com
Huntington Beach, CA, USA
RCA - Thomson, Inc. 2-Line Corded Speakerphone
25203RE1
RCA - Thomson, Inc. 2-Line Corded Speakerphone 25203RE1
2-Line Corded Speakerphone is Caller ID and Call Waiting Compatible. Corded Speakerphone Features: - Supports 2 Lines: Helps to effectively manage businesses - Caller ID/Call Waiting: Allows you to identify callers before you answer the phone and also show you who called while you were out - No Integrated Answering System Capability - 3 way Conference Features - LCD Display with 14 Characters per line - 100 Number Phone Book Capacity - Volume Control Function - Hold, Mute, and Call Transfer Features - Headset Compatible - Number of Data Ports: 1 - 16 One-Touch Memory Buttons: Allows you to store up to 16 of your most frequently dialed numbers - Wall Mountable - Color: Black

2-Line Corded Speakerphone is Caller ID and Call Waiting Compatible.
Corded Speakerphone Features:
- Supports 2 Lines: Helps to effectively manage businesses
- Caller ID/Call Waiting: Allows you to identify callers before you answer the phone and also show you who called while you were out
- No Integrated Answering System Capability
- 3 way Conference Features
- LCD Display with 14 Characters per line
- 100 Number Phone Book Capacity
- Volume Control Function
- Hold, Mute, and Call Transfer Features
- Headset Compatible
- Number of Data Ports: 1
- 16 One-Touch Memory Buttons: Allows you to store up to 16 of your most frequently dialed numbers
- Wall Mountable
- Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 25203RE1
Product Name RCA - Thomson, Inc. 2-Line Corded Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details