TelephoneStuff.com Jabra BIZ 2425 Duo Noise Canceling Corded Headset 2409-820-105

Description
BIZ 2425 Duo Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage. - Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range - Surgical steel for maximum strength - Cord is reinforced with kevlar - Break-proof free-spin boom with 360–degree-plus rotation - Gold contacts for crystal-clear voice transmission - Improved noise canceling - Super soft ear cushions - Clothing clip with ID tag - Requires GN 1200 Universal Smart Cord
Description
BIZ 2425 Duo Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage. - Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range - Surgical steel for maximum strength - Cord is reinforced with kevlar - Break-proof free-spin boom with 360–degree-plus rotation - Gold contacts for crystal-clear voice transmission - Improved noise canceling - Super soft ear cushions - Clothing clip with ID tag - Requires GN 1200 Universal Smart Cord

Suppliers

Company
Product
Description
Supplier Links
Jabra BIZ 2425 Duo Noise Canceling Corded Headset - 2409-820-105 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra BIZ 2425 Duo Noise Canceling Corded Headset
2409-820-105
Jabra BIZ 2425 Duo Noise Canceling Corded Headset 2409-820-105
BIZ 2425 Duo Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage. - Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range - Surgical steel for maximum strength - Cord is reinforced with kevlar - Break-proof free-spin boom with 360–degree-plus rotation - Gold contacts for crystal-clear voice transmission - Improved noise canceling - Super soft ear cushions - Clothing clip with ID tag - Requires GN 1200 Universal Smart Cord

BIZ 2425 Duo Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones.
Features:
- Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage.
- Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range
- Surgical steel for maximum strength
- Cord is reinforced with kevlar
- Break-proof free-spin boom with 360–degree-plus rotation
- Gold contacts for crystal-clear voice transmission
- Improved noise canceling
- Super soft ear cushions
- Clothing clip with ID tag
- Requires GN 1200 Universal Smart Cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 2409-820-105
Product Name Jabra BIZ 2425 Duo Noise Canceling Corded Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details