TelephoneStuff.com Jabra BIZ 2470 Duo, Ultra Noise Canceling Corded Headset 2409-700-105

Description
BIZ 2470 Duo, Ultra Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage. - Ultra noise canceling microphone for the very noisy environment - Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range - Surgical steel for maximum strength - Headband wearing style - Cord is reinforced with kevlar - Break-proof freespin boom with 360–degree-plus rotation - Gold contacts for crystal-clear voice transmission - Supersoft ear cushions - Clothing clip with ID tag
Description
BIZ 2470 Duo, Ultra Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage. - Ultra noise canceling microphone for the very noisy environment - Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range - Surgical steel for maximum strength - Headband wearing style - Cord is reinforced with kevlar - Break-proof freespin boom with 360–degree-plus rotation - Gold contacts for crystal-clear voice transmission - Supersoft ear cushions - Clothing clip with ID tag

Suppliers

Company
Product
Description
Supplier Links
Jabra BIZ 2470 Duo, Ultra Noise Canceling Corded Headset - 2409-700-105 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra BIZ 2470 Duo, Ultra Noise Canceling Corded Headset
2409-700-105
Jabra BIZ 2470 Duo, Ultra Noise Canceling Corded Headset 2409-700-105
BIZ 2470 Duo, Ultra Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones. Features: - Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage. - Ultra noise canceling microphone for the very noisy environment - Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range - Surgical steel for maximum strength - Headband wearing style - Cord is reinforced with kevlar - Break-proof freespin boom with 360–degree-plus rotation - Gold contacts for crystal-clear voice transmission - Supersoft ear cushions - Clothing clip with ID tag

BIZ 2470 Duo, Ultra Noise Canceling Corded Headset is configured for business and contact center professionals using standard desk phones.
Features:
- Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage.
- Ultra noise canceling microphone for the very noisy environment
- Hand-made neodymium speakers for maximum frequency response within 300-3,400 Hz frequency range
- Surgical steel for maximum strength
- Headband wearing style
- Cord is reinforced with kevlar
- Break-proof freespin boom with 360–degree-plus rotation
- Gold contacts for crystal-clear voice transmission
- Supersoft ear cushions
- Clothing clip with ID tag

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 2409-700-105
Product Name Jabra BIZ 2470 Duo, Ultra Noise Canceling Corded Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

M-226 Microphone Adapter For Motorola PRO5150 etc. - M-226 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details