BIZ 2410 Mono Omni Corded Headset is configured for business and contact center professionals using standard desk phones.
Features:
- Peakstop Technology: Limits sound spikes and sudden loud noises transmitted via the telephone network. This protects users against acoustic shocks, which can result in hearing damage.
- Omni directional microphone for the quite environment
- Surgical steel for maximum strength
- Cord is reinforced with kevlar
- Break-proof freespin boom with 360–degree-plus rotation
- Gold contacts for crystal-clear voice transmission
- Headband wearing style
- Mono speaker
- Super soft ear cushion
- Clothing clip with ID tag
- Phone Application:
- GN-8000 multi-purpose amp
- GN-1200 smart cords or a 2.5mm and 3.5mm QD adapter for phone application
- Link220/Link280 USB to QD adapters for PC use
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 2403-320-105 |
| Product Name | Jabra BIZ 2410 Mono Omni Corded Headset |
| System Signal | Mono |