TelephoneStuff.com Astatic Continuously Variable Surface Mount Boundary DSP.. 2220VP

Description
Continuously Variable Surface Mount Boundary DSP Compatible Microphone is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Remote polar control through a Digital Signal Processor (DSP) - Variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from within a DSP - Designed to resist interference from cell phones, two-way communication, and other RF devices - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Mounting hardware and rubber bushings included - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1 Pa - Impedance: 120 ohms - Self Noise: 18dBA - Power Requirements: P12, P24, P48, 4mA - Connector: 3-pin XLRM-type
Description
Continuously Variable Surface Mount Boundary DSP Compatible Microphone is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Remote polar control through a Digital Signal Processor (DSP) - Variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from within a DSP - Designed to resist interference from cell phones, two-way communication, and other RF devices - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Mounting hardware and rubber bushings included - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1 Pa - Impedance: 120 ohms - Self Noise: 18dBA - Power Requirements: P12, P24, P48, 4mA - Connector: 3-pin XLRM-type

Suppliers

Company
Product
Description
Supplier Links
Astatic Continuously Variable Surface Mount Boundary DSP.. - 2220VP - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Continuously Variable Surface Mount Boundary DSP..
2220VP
Astatic Continuously Variable Surface Mount Boundary DSP.. 2220VP
Continuously Variable Surface Mount Boundary DSP Compatible Microphone is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Remote polar control through a Digital Signal Processor (DSP) - Variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from within a DSP - Designed to resist interference from cell phones, two-way communication, and other RF devices - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Mounting hardware and rubber bushings included - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1 Pa - Impedance: 120 ohms - Self Noise: 18dBA - Power Requirements: P12, P24, P48, 4mA - Connector: 3-pin XLRM-type

Continuously Variable Surface Mount Boundary DSP Compatible Microphone is an inconspicuous, continuously-variable polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications.
Features:
- Remote polar control through a Digital Signal Processor (DSP)
- Variable polar pattern with remote control allows the user to precisely adjust the shape of the pick-up pattern for best performance from within a DSP
- Designed to resist interference from cell phones, two-way communication, and other RF devices
- User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain
- Mounting hardware and rubber bushings included
- RoHS Compliant
- Operating Principle: Condenser
- Polar Pattern: Continuously-variable
- Frequency Response: 90Hz -17KHz
- Sensitivity: -32dBV (25mV) at 1 Pa
- Impedance: 120 ohms
- Self Noise: 18dBA
- Power Requirements: P12, P24, P48, 4mA
- Connector: 3-pin XLRM-type

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 2220VP
Product Name Astatic Continuously Variable Surface Mount Boundary DSP..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details