TelephoneStuff.com Astatic Continuously Variable Surface Mount Boundary.. 220VP

Description
Continuously Variable Surface Mount Boundary Microphone is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and other RF devices - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - All metal, threaded body and shock-absorbing bushings make for easy installation in surfaces up to 3" thick - Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on a hard surface - Terminated with standard 3-pin XLRM-type connector recessed in body of microphone - Continuously-variabl e polar pattern - 24” XLR-F to Phoenix-type connec­tor included - Can precisely tailor polar pattern for ideal performance depending upon application or environment - Mounting hardware and rubber bushings included - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1 Pa - Impedance: 120 ohms - Self Noise: 18dBA - Power Requirements: P12, P24, P48, 4mA - Connector: 3-pin XLRM-type - Available Finishes: - Black - White
Description
Continuously Variable Surface Mount Boundary Microphone is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and other RF devices - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - All metal, threaded body and shock-absorbing bushings make for easy installation in surfaces up to 3" thick - Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on a hard surface - Terminated with standard 3-pin XLRM-type connector recessed in body of microphone - Continuously-variabl e polar pattern - 24” XLR-F to Phoenix-type connec­tor included - Can precisely tailor polar pattern for ideal performance depending upon application or environment - Mounting hardware and rubber bushings included - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1 Pa - Impedance: 120 ohms - Self Noise: 18dBA - Power Requirements: P12, P24, P48, 4mA - Connector: 3-pin XLRM-type - Available Finishes: - Black - White

Suppliers

Company
Product
Description
Supplier Links
Astatic Continuously Variable Surface Mount Boundary.. - 220VP - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Continuously Variable Surface Mount Boundary..
220VP
Astatic Continuously Variable Surface Mount Boundary.. 220VP
Continuously Variable Surface Mount Boundary Microphone is an inconspicuous, continuously-variabl e polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and other RF devices - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - All metal, threaded body and shock-absorbing bushings make for easy installation in surfaces up to 3" thick - Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on a hard surface - Terminated with standard 3-pin XLRM-type connector recessed in body of microphone - Continuously-variabl e polar pattern - 24” XLR-F to Phoenix-type connec­tor included - Can precisely tailor polar pattern for ideal performance depending upon application or environment - Mounting hardware and rubber bushings included - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1 Pa - Impedance: 120 ohms - Self Noise: 18dBA - Power Requirements: P12, P24, P48, 4mA - Connector: 3-pin XLRM-type - Available Finishes: - Black - White

Continuously Variable Surface Mount Boundary Microphone is an inconspicuous, continuously-variable polar pattern, button-style, condenser boundary microphone designed for surface installation. It is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications.
Features:
- Designed to resist interference from cell phones, two-way communication, and other RF devices
- Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility
- All metal, threaded body and shock-absorbing bushings make for easy installation in surfaces up to 3" thick
- Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on a hard surface
- Terminated with standard 3-pin XLRM-type connector recessed in body of microphone
- Continuously-variable polar pattern
- 24” XLR-F to Phoenix-type connec­tor included
- Can precisely tailor polar pattern for ideal performance depending upon application or environment
- Mounting hardware and rubber bushings included
- RoHS Compliant
- Operating Principle: Condenser
- Polar Pattern: Continuously-variable
- Frequency Response: 90Hz -17KHz
- Sensitivity: -32dBV (25mV) at 1 Pa
- Impedance: 120 ohms
- Self Noise: 18dBA
- Power Requirements: P12, P24, P48, 4mA
- Connector: 3-pin XLRM-type
- Available Finishes:
- Black
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 220VP
Product Name Astatic Continuously Variable Surface Mount Boundary..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers