TelephoneStuff.com Astatic Omnidirectional Variable Line Level Output Button.. 210

Description
Omnidirectional Variable Line Level Output Button Microphone with Limiting Circuitry. Features: - Adjustable Line-level output - Omnidirectional pick-up pattern - Integrated high-pass filter for improved intelligibility and voice articulation - Integrated limiter maintains near/far signal integrity - All-metal housing suitable for commercial applications - Internal audio limiter circuitry tames high sound pressure levels - Improves intelligibility by protecting audio signal from distorting sensitive recording circuitry in cameras and digital recorders - Integrated volume control located on side of microphone and is protected from tampering when microphone is installed - Integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy - 8 to 18 VDC (70mA) required to power microphone (not included) - Shock-absorbing polymer bushings included - Mounting hardware included - Operating Principle: Condenser - Polar Pattern: Omnidirectional - Frequency Response: 120Hz -18KHz - Impedance: 50 ohms - Self Noise: 22dBA - Finish: Durable matte-white urethane
Description
Omnidirectional Variable Line Level Output Button Microphone with Limiting Circuitry. Features: - Adjustable Line-level output - Omnidirectional pick-up pattern - Integrated high-pass filter for improved intelligibility and voice articulation - Integrated limiter maintains near/far signal integrity - All-metal housing suitable for commercial applications - Internal audio limiter circuitry tames high sound pressure levels - Improves intelligibility by protecting audio signal from distorting sensitive recording circuitry in cameras and digital recorders - Integrated volume control located on side of microphone and is protected from tampering when microphone is installed - Integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy - 8 to 18 VDC (70mA) required to power microphone (not included) - Shock-absorbing polymer bushings included - Mounting hardware included - Operating Principle: Condenser - Polar Pattern: Omnidirectional - Frequency Response: 120Hz -18KHz - Impedance: 50 ohms - Self Noise: 22dBA - Finish: Durable matte-white urethane

Suppliers

Company
Product
Description
Supplier Links
Astatic Omnidirectional Variable Line Level Output Button.. - 210 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Omnidirectional Variable Line Level Output Button..
210
Astatic Omnidirectional Variable Line Level Output Button.. 210
Omnidirectional Variable Line Level Output Button Microphone with Limiting Circuitry. Features: - Adjustable Line-level output - Omnidirectional pick-up pattern - Integrated high-pass filter for improved intelligibility and voice articulation - Integrated limiter maintains near/far signal integrity - All-metal housing suitable for commercial applications - Internal audio limiter circuitry tames high sound pressure levels - Improves intelligibility by protecting audio signal from distorting sensitive recording circuitry in cameras and digital recorders - Integrated volume control located on side of microphone and is protected from tampering when microphone is installed - Integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low frequency energy - 8 to 18 VDC (70mA) required to power microphone (not included) - Shock-absorbing polymer bushings included - Mounting hardware included - Operating Principle: Condenser - Polar Pattern: Omnidirectional - Frequency Response: 120Hz -18KHz - Impedance: 50 ohms - Self Noise: 22dBA - Finish: Durable matte-white urethane

Omnidirectional Variable Line Level Output Button Microphone with Limiting Circuitry.
Features:
- Adjustable Line-level output
- Omnidirectional pick-up pattern
- Integrated high-pass filter for improved intelligibility
and voice articulation
- Integrated limiter maintains near/far signal integrity
- All-metal housing suitable for commercial applications
- Internal audio limiter circuitry tames high sound pressure levels
- Improves intelligibility by protecting audio signal from distorting sensitive recording circuitry in cameras and digital recorders
- Integrated volume control located on side of microphone and is protected from tampering when microphone is installed
- Integrated 150Hz, 6dB/oct high-pass filter attenuates unwanted low
frequency energy
- 8 to 18 VDC (70mA) required to power microphone (not included)
- Shock-absorbing polymer bushings included
- Mounting hardware included
- Operating Principle: Condenser
- Polar Pattern: Omnidirectional
- Frequency Response: 120Hz -18KHz
- Impedance: 50 ohms
- Self Noise: 22dBA
- Finish: Durable matte-white urethane

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 210
Product Name Astatic Omnidirectional Variable Line Level Output Button..
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers