VXi Corporation is pleased to announce the launch of the V100 Pink Ribbon wireless headset system. In honor of National Breast Cancer Awareness Month in October, VXi is releasing a limited number of V100 Pink Ribbon wireless headset systems, available in both Pink and Silver models, to help raise awareness for breast cancer.
VXi will donate $20 from the end user purchase of every V100
Pink Ribbon system to The Breast Cancer Research Foundation®, who are helping to raise millions of dollars to find a cure for breast cancer in our lifetime.
Note: - Model # 202908 Handset Lifter required
Office Wireless Headset Features:
- Handset lifter lets you answer and end calls when within the Headset’s 300 feet range
- 1.9 GHz DECT 6.0 technology provides crystal-clear voice quality and sound
- Talk up to 300 feet away from the base station and your desk phone
- Up to 10 hours of continuous talk time and up to 120 hours of standby time
- Superior noise-canceling microphone filters out unwanted background noise
- Designed for all-day comfort with 3 wearing styles: over-the-ear, over-the-head and behind-the-neck
- Easy to set-up and use. Features one-touch headset controls for volume, mute and remote call answer/end functionality
- 64-bit encryption ensures safe, secure and private conversations
- Pairs easily with most multi-line business phones as well as corded and wireless 1-line and 2-line phones
- 1-year warranty
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 202977 |
| Product Name | VXI V100 Pink Ribbon Wireless Headset System - Silver.. |
| Type | Wireless |